EN
  • EN
  • DE
  • IT

TBU-CA040-200-WH

Part No TBU-CA040-200-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 200MA 400VIMP SMD / TBU-CA Series - TBU® High-Speed Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Reel
Voltage - Clamping 400V
Technology Internal Switch
Number of Circuits 1
Applications Use For General
Mounting Style SMD
Manufacturer Package SMD 6.50mm x 4.00mm
Supplier Device Package SMD
Voltage - Working 200V
Part Number Series TBU-CA040
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806281-TBU-CA040-200-WH
Ultra Librarian 3D Model Ultra Librarian TBU-CA040-200-WH CAD Model

Description

The 806281-TBU-CA040-200-WH is an internal switch technology from Bourns Inc.

  • Application: General Purpose
  • Working Voltage: 200V
  • Clamping Voltage: 400V
  • Mounting Type: SMD
  • Package: SMD 6.50mm x 4.00mm
  • Supplier Device Package: SMD
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 1 (Unlimited)
  • Part Number Series: TBU-CA040

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0050 $50.1250
61+ $1.6451 $100.3511
95+ $1.5937 $151.4015
130+ $1.5423 $200.4990
168+ $1.4909 $250.4712
225+ $1.3367 $300.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess