EN
  • EN
  • DE
  • IT

TBU-CA085-100-WH

Part No TBU-CA085-100-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 100MA 850VIMP SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Voltage - Clamping 850V
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package SMD
Voltage - Working 425V
Win Source Part Number 1105593-TBU-CA085-100-WH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBU-CA085-100-WH CAD Model

Description

Bourns Inc. provides a reliable circuit protection product, part number 1105593-TBU-CA085-100-WH.

  • Packaging: Reel - TR
  • Application: General Purpose
  • Circuits: 1
  • Mounting Type: SMD (SMT)
  • Internal Switch: Yes
  • Voltage Working: 425V
  • Voltage Clamping: 850V
  • Power Rating: No
  • Category: Circuit Protection
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2462 $56.0790
100+ $1.0225 $102.2500
155+ $0.9906 $153.5430
210+ $0.9586 $201.3060
270+ $0.9267 $250.2090
365+ $0.8308 $303.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess