EN
  • EN
  • DE
  • IT

TISP4400M3BJR-S

Part No TISP4400M3BJR-S
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description THYRISTOR 300V 220A DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 15 Weeks
Features 300V Off-State Ipp TVS Thyristor DO-214AA, SMB
Manufacturer Bourns Inc.
Package Reel - TR
Mounting Surface Mount
Package DO-214AA, SMB
Family Name TISP4400
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number TISP4400M3BJR-SDKR, TISP4400M3BJR-SCT, TISP4400M3BJR-STR, TISP4400M3BJR-S-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899638-TISP4400M3BJR-S
Ultra Librarian 3D Model Ultra Librarian TISP4400M3BJR-S CAD Model

Description

The TISP4400M3BJR-S is a Thyristor Surge Protector manufactured by Bourns. It's designed to protect sensitive telecommunications equipment from damaging voltage surges caused by lightning, power induction, and other transient events. This device provides robust overvoltage protection, ensuring the reliable operation of connected systems.

Applications

  • Telephone Line Protection: Protects telephone equipment from lightning surges.
  • Modem Protection: Safeguards modems and other data communication devices.
  • DSL Equipment Protection: Protects DSL modems and routers from voltage transients.
  • Data Line Protection: Shields data lines from overvoltage events.
  • General Surge Protection: Can be used in various applications where surge protection is needed.

Features

  • Low Voltage Overshoot: Minimizes voltage overshoot during surge events.
  • Fast Response Time: Quickly clamps voltage surges to protect sensitive components.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Bidirectional Protection: Provides protection against both positive and negative surges.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Enhanced Equipment Protection: Significantly reduces the risk of damage to sensitive electronic equipment.
  • Improved System Reliability: Ensures continuous operation of telecommunications systems, even during surge events.
  • Reduced Downtime: Minimizes equipment downtime and repair costs.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Solution: Provides a cost-effective way to protect valuable equipment.

Additional Details

The TISP4400M3BJR-S is typically housed in a DO-214AA (SMB) package, which allows for efficient heat dissipation. Key specifications include the peak pulse current rating, breakover voltage, and holding current. The device operates by switching to a low-voltage on-state when the voltage exceeds its breakover voltage, thereby clamping the surge voltage and diverting the surge current away from the protected equipment. Its bidirectional protection capability makes it suitable for AC and DC applications. Bourns is a reputable manufacturer known for its high-quality surge protection devices, making the TISP4400M3BJR-S a reliable choice for protecting telecommunications equipment.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 400V 400A DO214AA
Lowest to $1.0669
STMicroelectronics
THYRISTOR 8V 30A SOT-23-5L
Lowest to $0.4861
Bourns Inc.
THYRISTOR 275V 50A DO214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 300V 220A DO214AA
Lowest to $0.2145
Littelfuse Inc.
SIDACTOR 2CHP 90/180V 250A TO220
Lowest to $3.0076
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
THYRISTOR 75V 50A DO214AA
Lowest to $1.5655
Bourns Inc.
THYRISTOR 97V 70A
Lowest to $1.0969
Littelfuse Inc.
SIDACTOR 2CHP 550V 400A TO220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2145 $56.8425
640+ $0.1760 $112.6400
990+ $0.1705 $168.7950
1,360+ $0.1650 $224.4000
1,760+ $0.1595 $280.7200
2,350+ $0.1430 $336.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess