EN
  • EN
  • DE
  • IT

TISP4S098M3BJR-S

Part No TISP4S098M3BJR-S
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description THYRISTOR 75V 50A DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 75V Off-State Ipp TVS Thyristor DO-214AA, SMB
Manufacturer Bourns Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package DO-214AA, SMB
Family Name TISP4S
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number TISP4S098M3BJR-STR, TISP4S098M3BJR-SDKR, TISP4S098M3BJR-SCT, TISP4S098M3BJRS
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899644-TISP4S098M3BJR-S
Ultra Librarian 3D Model Ultra Librarian TISP4S098M3BJR-S CAD Model

Description

The Bourns Inc. TISP4S098M3BJR-S is a 75V off-state Ipp TVS thyristor DO-214AA, SMB that is designed for surface mount mounting.

  • Off-State Ipp: 75V
  • Package: DO-214AA, SMB
  • Mounting Type: Surface Mount
  • Packaging: Reel - TR
  • Quantity per Package: 3000

You May Also Be Interested in

STMicroelectronics
THYRISTOR 200V 300A DO214AA
Lowest to $0.9139
Littelfuse Inc.
SIDACTOR 2CHP 90/180V 250A TO220
Lowest to $3.0076
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 30V
Lowest to $0.5351
Littelfuse Inc.
THYRISTOR 230V 400A 6SMD GW
Lowest to $4.8442
Bourns Inc.
THYRISTOR 97V 70A
Lowest to $1.0969
STMicroelectronics
THYRISTOR 8V 30A SOT-23-5L
Lowest to $0.4861
Bourns Inc.
THYRISTOR 75V 50A DO214AA
Lowest to $1.5655
Bourns Inc.
THYRISTOR 190V 50A DO214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR 2CHP 550V 400A TO220
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5655 $70.4475
105+ $1.2845 $134.8725
160+ $1.2444 $199.1040
215+ $1.2043 $258.9245
280+ $1.1641 $325.9480
375+ $1.0437 $391.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess