EN
  • EN
  • DE

TISP61089B

Part No TISP61089B
Manufacturer Bourns Inc.
Description TISP61089B High Voltage Ringing SLIC Protector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP8
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 720796-TISP61089B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP61089B CAD Model

Description

The TISP61089B is a surge protector device manufactured by Bourns, Inc. It is designed to protect sensitive electronic equipment from transient voltage surges caused by lightning, electrostatic discharge (ESD), and other electrical disturbances. This device is commonly used in telecommunications equipment, data communication lines, and other applications where surge protection is critical.

Applications:

  • Telecommunication Equipment: Protection for telephone lines, modems, and other communication devices.
  • Data Communication Lines: Protecting Ethernet lines, RS-485 interfaces, and other data transmission lines.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and other industrial equipment.
  • Security Systems: Protecting surveillance cameras, alarm systems, and other security devices.
  • Power Supplies: Providing surge protection for power supplies used in various electronic devices.

Features:

  • Low Clamping Voltage: Provides a low clamping voltage to protect sensitive components from overvoltage.
  • Fast Response Time: Quickly responds to transient voltage surges to prevent damage.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Bidirectional Protection: Protects against surges in both positive and negative directions.
  • Low Capacitance: Minimizes the impact on signal integrity in high-speed data communication lines.

Benefits:

  • Enhanced Protection: Protects electronic equipment from damage caused by voltage surges, extending its lifespan.
  • Improved Reliability: Reduces the risk of equipment failure due to electrical disturbances, improving system reliability.
  • Reduced Downtime: Minimizes downtime associated with equipment repairs or replacements.
  • Cost Savings: Prevents costly damage to sensitive electronic components.
  • Compliance with Standards: Meets industry standards for surge protection.

Additional Details:

The TISP61089B is designed to provide robust surge protection in a compact package. It is suitable for a wide range of applications where transient voltage surges are a concern. The device's low clamping voltage and fast response time ensure that sensitive components are protected from overvoltage conditions.

The high surge current capability allows the TISP61089B to withstand high-energy surges without degradation, ensuring long-term reliability. The bidirectional protection feature provides protection against surges in both positive and negative directions, making it suitable for various applications.

The low capacitance of the device minimizes its impact on signal integrity in high-speed data communication lines. This is particularly important in applications where data transmission rates are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
445+ $0.2622 $116.6790
685+ $0.2541 $174.0585
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess