EN
  • EN
  • DE

TISPPBL1P

Part No TISPPBL1P
Manufacturer Bourns Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 366259-TISPPBL1P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISPPBL1P CAD Model

Description

The TISPPBL1P is a surge protection device manufactured by Bourns, designed to protect sensitive electronic equipment from transient voltage events. These events can be caused by lightning strikes, power surges, or electrostatic discharge (ESD). This device offers robust protection, ensuring the longevity and reliability of connected circuits.

Applications:

  • Telecommunications equipment
  • Data lines
  • Signal lines
  • Security systems
  • Industrial control systems

Features:

  • Low capacitance
  • Fast response time
  • High surge current capability
  • RoHS compliant
  • Compact size

Benefits:

  • Protects against damage from voltage transients
  • Improves system reliability
  • Reduces downtime due to equipment failure
  • Extends the lifespan of electronic equipment
  • Helps meet regulatory compliance requirements

The TISPPBL1P utilizes a robust semiconductor technology to quickly clamp transient voltages, diverting surge current away from sensitive components. Its low capacitance ensures minimal signal degradation, making it suitable for high-speed data and telecommunications applications. The device is designed for easy integration into existing circuits, offering a cost-effective solution for surge protection. Its compact size allows for use in space-constrained applications.

Key Specifications:

  • Breakdown Voltage: Typically between 68V and 82V
  • Holding Current: Typically 150mA
  • Peak Pulse Current: 40A (tp=8/20μs)
  • Capacitance: Typically 35 pF
  • Operating Temperature: -40°C to +85°C

The TISPPBL1P is an essential component for safeguarding sensitive electronic circuits from damaging voltage transients, ensuring reliable and continuous operation in various applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Audio/Video Switching IC for TVs
Need more? Email Us
Toshiba Semiconductor and Storage
DOWB-CONVERTER IC WITH PLL FOR SATELLITE TUNER
Need more? Email Us
Fuji Electric
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
PIF IC FOR TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess