The TISPPBL2SE is a surge protection device from Bourns designed to safeguard sensitive electronic equipment from voltage transients caused by lightning strikes, power surges, and ESD. It provides reliable protection, enhancing the durability and performance of electronic circuits.
Applications:
- Telecommunication lines
- Data communication equipment
- Security systems
- Industrial control equipment
- Signal lines
Features:
- Low capacitance
- Fast response time
- High surge current capability
- Surface mount package
- RoHS compliant
Benefits:
- Protects sensitive equipment from damage
- Improves system uptime
- Extends equipment lifespan
- Reduces maintenance costs
- Enhances system reliability
The TISPPBL2SE is engineered with advanced semiconductor technology to rapidly clamp transient voltages, diverting surge current away from protected components. Its low capacitance minimizes signal distortion, making it ideal for high-speed data and telecommunications applications. The surface mount package facilitates automated assembly, reducing manufacturing costs. This surge protection device is a cost-effective solution for improving the robustness of electronic systems.
Key Specifications:
- Breakdown Voltage: Typically between 115V and 140V
- Holding Current: Typically 150mA
- Peak Pulse Current: 40A (tp=8/20μs)
- Capacitance: Typically 35 pF
- Operating Temperature: -40°C to +85°C
The TISPPBL2SE is an indispensable component for ensuring the reliable operation of electronic circuits in environments prone to voltage transients.