EN
  • EN
  • DE

THT-71-457-20

Part No THT-71-457-20
Manufacturer Brady Corporation
Catalog OEM Parts (T - Z)
Description 0.315 in X 0.315 in (8.00 Mm X 8.00 Mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Material Polyimide
RoHS Compliant
Win Source Part Number 1063643-THT-71-457-20
Categories OEM Parts(T-Z)
Manufacturer Brady Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THT-71-457-20 CAD Model

Description

The THT-71-457-20 is a thermal transfer label manufactured by Brady Corporation. It is designed for use in industrial labeling applications where durability and legibility are crucial. These labels are typically printed using thermal transfer printers, which create high-resolution, long-lasting images by transferring ink from a ribbon onto the label material.

Applications

  • Wire and cable marking
  • Component identification
  • Equipment labeling
  • Asset tracking
  • General industrial identification

Features

  • Durable material resistant to chemicals, abrasion, and temperature extremes
  • High-resolution printing for clear and legible text and barcodes
  • Permanent adhesive for secure attachment
  • Thermal transfer printable
  • UL recognized

Benefits

  • Ensures long-lasting identification in harsh environments
  • Reduces the risk of label damage or removal
  • Improves readability and scanability
  • Streamlines labeling processes
  • Meets industry standards for safety and performance

Additional Details

The THT-71-457-20 label is made from a specific material (often a polyester or polyimide) that offers excellent resistance to various environmental factors. The 'THT' prefix indicates that it is designed for thermal transfer printing. The numbers likely relate to dimensions and other specific characteristics. Always consult the Brady datasheet to determine the exact dimensions, material composition, adhesive type, and recommended printer settings for optimal performance. These labels are widely used in manufacturing, electronics, and other industries where reliable identification is essential. Correct printer settings (temperature and pressure) are important to ensure the label adheres properly and the printed image is durable. The specific adhesive used is designed for long-term bonding to various surfaces.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess