EN
  • EN
  • DE

BXRA-50C9000-J-H1

Part No BXRA-50C9000-J-H1
Manufacturer Bridgelux
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1188176-BXRA-50C9000-J-H1
Categories Custom Parts
Manufacturer Bridgelux
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BXRA-50C9000-J-H1 CAD Model

Description

The BXRA-50C9000-J-H1 is a high-power LED array manufactured by Bridgelux. It is part of their V Series LED array family, designed for directional and high-lumen lighting applications. These LED arrays offer a high-performance, energy-efficient solution for various lighting needs, providing exceptional light output and long-lasting reliability.

Applications

  • Architectural lighting.
  • Stage lighting.
  • Street lighting.
  • High bay lighting.
  • Downlighting.
  • Spotlighting.

Features

  • High lumen output: Delivers significant light output for demanding lighting applications.
  • High efficacy: Provides efficient conversion of electrical power to light.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Compact size: Facilitates integration into various luminaire designs.
  • Uniform light output: Provides consistent and even light distribution.
  • RoHS compliant: Environmentally friendly, free of hazardous substances.

Benefits

  • Improved illumination and visibility in lighting applications.
  • Reduced energy consumption and operating costs.
  • Lower maintenance costs due to long lifespan.
  • Increased design flexibility with a compact size.
  • Environmentally responsible lighting solution.

Additional Details

The BXRA-50C9000-J-H1 typically operates at a specific forward voltage and current, depending on the desired light output. The correlated color temperature (CCT) is around 9000K, resulting in a cool white light. The color rendering index (CRI) may vary. Proper heat sinking is essential to dissipate heat generated by the LED array and maintain its performance and lifespan. The thermal resistance is a key parameter that indicates how well the LED array dissipates heat. The package type is designed for easy mounting onto a heat sink. Bridgelux V Series LED arrays are designed to provide high performance and reliability in demanding lighting applications. Their high lumen output and efficacy make them an ideal choice for energy-efficient lighting solutions.

Bridgelux provides detailed datasheets and application notes to assist designers in integrating the LED array into their products. Optical design considerations are critical for achieving the desired light distribution.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
TDK Corporation
Lowest to $0.0244
C&K Components
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess