EN
  • EN
  • DE

BP2329C

Part No BP2329C
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819571-BP2329C
Ultra Librarian 3D Model Ultra Librarian BP2329C CAD Model

Description

The BP2329C is a power management IC manufactured by Bright Power. It is designed for efficient power conversion in various electronic applications. This IC integrates multiple functions to simplify power supply design and reduce the overall system cost.

Applications

  • LED Lighting: Used in LED drivers for efficient and stable current regulation.
  • Power Adapters: Employed in AC/DC power adapters for mobile devices and other consumer electronics.
  • Battery Chargers: Integrated into battery charging circuits for various portable devices.
  • Auxiliary Power Supplies: Utilized in standby power supplies for home appliances and industrial equipment.
  • Small Appliances: Found in power supplies for small appliances, such as blenders and coffee makers.

Features

  • High Efficiency: Designed for minimal power loss during conversion.
  • Integrated Protection Features: Includes over-voltage, over-current, and short-circuit protection.
  • Wide Input Voltage Range: Suitable for various input voltage sources.
  • Compact Package: Enables space-saving designs.
  • Low Standby Power Consumption: Reduces energy waste when the device is not in use.

Benefits

  • Energy Savings: Reduces electricity consumption and lowers operating costs.
  • Enhanced System Reliability: Protects against potential damage from voltage and current fluctuations.
  • Simplified Design: Reduces the number of external components required.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Improved Safety: Provides protection against electrical hazards.

Additional Details

The BP2329C likely utilizes a PWM (Pulse Width Modulation) control scheme to achieve high efficiency. The datasheet will contain comprehensive technical specifications such as input voltage range, output voltage, switching frequency, and thermal characteristics. Furthermore, it details the specific protection mechanisms implemented and the recommended external components for optimal performance. It's important to consult the Bright Power datasheet for detailed application notes and design guidelines to ensure proper and safe operation of the IC.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0965 $57.9000
1,460+ $0.0792 $115.6320
2,260+ $0.0767 $173.3420
3,115+ $0.0743 $231.4445
4,030+ $0.0718 $289.3540
5,390+ $0.0644 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,455 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess