EN
  • EN
  • DE

AB30S-R1

Part No AB30S-R1
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Solid State Relays
Description SSR RELAY SPST-NO 0-400V T&R / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr Bright Toward Industrial Co., Ltd.
Series 30
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.17VDC
Voltage - Load 0 V ~ 400 V
Load Current 100 mA
On-State Resistance (Max) 24 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.173", 4.40mm)
Supplier Device Package 4-SOP
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 909119-AB30S-R1
Ultra Librarian 3D Model Ultra Librarian AB30S-R1 CAD Model

Description

The 909119-AB30S-R1 is a solid state relay from Bright Toward Industrial Co., Ltd. It belongs to the 30 series of relays and has a gull wing termination style.

  • Type: Solid State Relay
  • Series: 30
  • Termination Style: Gull Wing
  • Packaging: Tape & Reel
  • Standard Package Size: 1,000 pcs
  • Input Voltage: 1.17VDC
  • Output Type: AC and DC
  • Circuit Configuration: SPST-NO (1 Form A)
  • Maximum On-State Resistance: 24 Ohms
  • Load Current: 100 mA
  • Voltage Load Range: 0 V to 400 V
  • Mounting: Surface Mount
  • Package: 4-SOP
  • ECCN: EAR99
  • REACH: Not Affected

You May Also Be Interested in

Omron
RELAY
Need more? Email Us
Infineon Technologies
SSR RELAY SPST-NO 50MA 0-300V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3342 $60.0390
110+ $1.0947 $120.4170
165+ $1.0605 $174.9825
230+ $1.0263 $236.0490
295+ $0.9921 $292.6695
390+ $0.8895 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess