EN
  • EN
  • DE

AB45S-Q-R1

Part No AB45S-Q-R1
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Solid State Relays
Description TAPE AND REEL SOP-4 60V/200 MA S / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr Bright Toward Industrial Co., Ltd.
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Mounting SMD (SMT)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.17VDC
Voltage - Load 0 V ~ 60 V
Load Current 200 mA
On-State Resistance (Max) 5 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.173", 4.40mm)
Supplier Device Package 4-SOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Other Names 3008-AB45S-Q-R1TR
Standard Package 1,000
Win Source Part Number 1124192-AB45S-Q-R1
Ultra Librarian 3D Model Ultra Librarian AB45S-Q-R1 CAD Model

Description

The Bright Toward Industrial Co., Ltd. offers an automotive, AEC-Q101 solid-state relay that has a Win Source Part Number of 1124192-AB45S-Q-R1.

  • Category: Relays>Solid State Relays
  • Termination Style: Gull Wing
  • Package: Tape & Reel (TR)
  • Standard Package: 1,000 pieces
  • Mounting Style: SMD (SMT)
  • Voltage Input: 1.17VDC
  • Output Type: AC, DC
  • Circuit: SPST-NO (1 Form A)
  • On-State Resistance (Max): 5 Ohms
  • Load Current: 200 mA
  • Voltage Load: 0 V ~ 60 V
  • Package/Case: 4-SOP (0.173", 4.40mm)
  • Supplier Device Package: 4-SOP
  • ECCN: EAR99
  • REACH: REACH Unaffected
  • HTSUS: 8536.41.0030

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2224 $55.0080
100+ $1.0030 $100.3000
155+ $0.9717 $150.6135
215+ $0.9403 $202.1645
280+ $0.9090 $254.5200
370+ $0.8150 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess