EN
  • EN
  • DE

AB45S

Part No AB45S
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Solid State Relays
Description SSR RELAY SPST-NO 200MA 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr Bright Toward Industrial Co., Ltd.
Series 45
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.17VDC
Voltage - Load 0 V ~ 60 V
Load Current 200 mA
On-State Resistance (Max) 14 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.173", 4.40mm)
Supplier Device Package 4-SOP
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 849823-AB45S
Ultra Librarian 3D Model Ultra Librarian AB45S CAD Model

Description

The AB45S is a solid-state relay from the 45 series by Bright Toward Industrial Co., Ltd.

  • Series: 45
  • Circuit Configuration: SPST-NO (1 Form A)
  • Load Current: Up to 200 mA
  • Input Voltage: 1.17VDC
  • Output Type: AC and DC
  • Mounting Type: Surface Mount
  • Package: 4-SOP
  • Load Voltage: 0 V to 60 V

You May Also Be Interested in

Omron
SOLID STATE RELAY
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 3-125V
Need more? Email Us
Infineon Technologies
SSR RELAY SPST-NO 50MA 0-300V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4647 $59.1528
58+ $2.0223 $117.2934
89+ $1.9591 $174.3599
122+ $1.8960 $231.3120
158+ $1.8328 $289.5824
211+ $1.6431 $346.6941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess