The BS616LV1010EIP70 is a high-performance, low-voltage static RAM (SRAM) manufactured by Brilliance Semiconductor. This SRAM is designed for applications requiring fast access times and low power consumption. It is particularly well-suited for portable devices, embedded systems, and other applications where energy efficiency and speed are critical.
Applications
- Portable devices
- Embedded systems
- Data caching
- Buffer memory
- Industrial control systems
Features
- High-Speed Access Time: Features a typical access time of 70ns.
- Low Voltage Operation: Operates at a low voltage to reduce power consumption.
- Low Power Consumption: Ideal for battery-powered devices.
- Wide Operating Temperature Range: Ensures reliable operation in various environments.
- Data Retention Capability: Maintains data integrity even when power is removed.
Benefits
- Improved System Performance: Fast access times enhance overall system speed.
- Extended Battery Life: Low power consumption prolongs battery life in portable devices.
- Reliable Operation: Wide temperature range ensures stable performance in harsh environments.
- Data Security: Data retention capability prevents data loss during power outages.
- Compact Design: Available in a small package for space-saving applications.
Technical Specifications
The BS616LV1010EIP70 has a memory capacity of 1Mb (128K x 8 bits). It operates on a low voltage supply (typically 3.3V or 5V) and features a standby current in the microampere range. The operating temperature range is typically -40°C to +85°C. The device is available in various package options, including DIP and SOP.
This SRAM is designed for applications that demand high performance and low power consumption. Its fast access times and energy-efficient operation make it an excellent choice for a wide range of electronic devices.