EN
  • EN
  • DE

BS616LV8016FCP70

Part No BS616LV8016FCP70
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power/Voltage CMOS SRAM 512K X 16 bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Brilliance Semiconductor
Win Source Part Number 1154542-BS616LV8016FCP70
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS616LV8016FCP70 CAD Model

Description

The BS616LV8016FCP70 is a high-speed, low-power CMOS Static RAM (SRAM) manufactured by Brilliance Semiconductor. As an SRAM, it offers fast access times and relatively simple control, making it suitable for various memory applications. The 'END - OF - LIFE' category indicates that this specific part is no longer in production, but understanding its characteristics remains valuable for legacy system maintenance or design comparisons.

Applications:

  • Cache Memory: Used in systems requiring fast data access, such as microprocessor caches.
  • Embedded Systems: Suitable for applications where low power consumption and fast read/write cycles are crucial, like industrial controllers or data acquisition systems.
  • Networking Equipment: Employed in network routers and switches for temporary storage of packet data.
  • Telecommunications: Utilized in telecommunications equipment for buffering data during transmission.
  • Industrial Automation: Found in programmable logic controllers (PLCs) and other automation systems for real-time data processing.

Features:

  • High-Speed Access Time: The '70' in the part number likely refers to a 70ns access time, indicating fast read and write operations.
  • Low Voltage Operation: Designed for low-voltage operation, typically 3.3V or 5V, reducing power consumption.
  • CMOS Technology: Utilizes CMOS technology for low static power dissipation.
  • 8Mbit Memory: The '8016' likely refers to an 8Mbit memory density organized as 512K x 16 bits.
  • Operating Temperature: Designed for operation across a broad temperature range (commercial, industrial).
  • Compact Package: Available in various packages, including FCP (Fine Pitch Chip Package) for space-constrained applications.

Benefits:

  • Fast Data Access: Enables quick retrieval and storage of data, improving system performance.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices and reducing overall system power requirements.
  • Reliable Operation: Offers stable and reliable performance in diverse operating conditions.
  • Easy Integration: Simple interface allows for easy integration into various digital systems.
  • Legacy System Support: Useful for maintaining or repairing older systems that rely on this specific SRAM.

Additional Details: This SRAM is typically available in a 44-pin package. Understanding the specific voltage requirements and timing characteristics requires consulting the device datasheet. Though now EOL, datasheets and technical specifications can often be found online. Its configuration as 512K x 16 bits implies that data is accessed in 16-bit wide chunks, which is suitable for many embedded processors and data processing applications.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2291 $66.6873
7+ $18.2398 $127.6786
10+ $17.6692 $176.6920
14+ $17.0998 $239.3972
18+ $16.5292 $297.5256
24+ $14.8198 $355.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess