EN
  • EN
  • DE

BS62LV1027STIP55

Part No BS62LV1027STIP55
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power/Voltage CMOS SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Brilliance Semiconductor
Win Source Part Number 1154567-BS62LV1027STIP55
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BS62LV1027STIP55 CAD Model

Description

The BS62LV1027STIP55 is a low-voltage CMOS Static RAM (SRAM) manufactured by Brilliance Semiconductor. It's designed for applications that require fast access times and minimal power consumption. It's categorized as an end-of-life (EOL) product, meaning its availability may be limited, and alternatives may need to be considered for future projects.

Applications

  • Embedded Systems: Provides fast memory access in various embedded applications.
  • Portable Electronics: Ideal for battery-powered devices due to its low power consumption.
  • Industrial Control Systems: Used in industrial settings where reliable and fast memory is needed.
  • Networking Equipment: Can be found in older networking devices for data buffering.

Features

  • Fast Access Time: Enables quick data retrieval and storage, improving system performance.
  • Low Voltage Operation: Reduces power consumption, prolonging battery life in portable devices.
  • CMOS Technology: Offers low static power dissipation and high noise immunity.
  • Standby Mode: Minimizes power consumption when the device is not actively being used.
  • Data Retention: Ensures data is retained even during power loss.
  • Operating Temperature: Designed to operate within a standard temperature range.

Benefits

  • Improved System Performance: Quick access times contribute to overall system efficiency.
  • Reduced Power Consumption: Low voltage operation is ideal for battery-powered applications.
  • Enhanced Reliability: CMOS technology provides stable performance in noisy environments.
  • Data Integrity: Data retention prevents data loss during power interruptions.

Additional Details

The BS62LV1027STIP55 is typically available in a standard package suitable for easy integration into printed circuit boards. The pinout and interface are designed for compatibility with common memory controllers. Designers should refer to the datasheet for detailed timing specifications, voltage requirements, and other critical parameters. Given its end-of-life status, procuring this component may pose challenges, and engineers should consider alternative memory options for new and ongoing projects.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7764 $62.1740
80+ $1.4576 $116.6080
125+ $1.4114 $176.4250
170+ $1.3664 $232.2880
220+ $1.3213 $290.6860
295+ $1.1839 $349.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess