The BS62LV256TCP55 is a low-voltage, high-speed CMOS Static RAM (SRAM) manufactured by Brilliance Semiconductor. Being an SRAM, it offers rapid data access and simplified control, making it fitting for various memory-dependent applications. The 'END - OF - LIFE' categorization indicates this specific part is no longer in production, but knowledge of its characteristics is valuable for legacy system maintenance or comparative assessments.
Applications:
- Embedded Systems: Commonly employed in embedded systems that necessitate fast, low-power memory, such as mobile devices and industrial controllers.
- Data Buffering: Utilized for data buffering purposes where short-term storage is essential, for example, in communication systems.
- Industrial Control: Incorporated into industrial control systems for immediate data storage and manipulation.
- Instrumentation: Integrated into testing and measurement tools requiring rapid memory access.
- Cache Memory: Could potentially serve as cache memory in certain systems demanding quick data retrieval.
Features:
- Low Voltage Operation: Designed for low-voltage operation, commonly approximately 3V, to minimize power consumption.
- High-Speed Access: The '55' likely suggests a 55ns access time, denoting quick read and write capabilities.
- CMOS Technology: Fabricated using CMOS technology to ensure minimal static power dissipation.
- 256Kbit Memory: The '256' represents a 256Kbit memory density, typically organized as 32K x 8 bits.
- TCP Package: Available in a TCP (Thin Carrier Package), suitable for space-constrained PCB designs.
- Wide Operating Temperature Range: Specifies performance reliability across a broad range of temperatures.
Benefits:
- Reduced Power Consumption: Low-voltage operation leads to decreased energy consumption.
- Fast Performance: Swift access times enhance efficient data processing.
- Simple Integration: A straightforward interface enables simple integration into various digital circuits.
- Reliable Storage: Offers dependable data storage with minimal chance of failure.
- Legacy Support: Aids in the maintenance and repair of older systems dependent on this SRAM model.
Additional Details: The precise package outline and timings should be cross-referenced with the device's datasheet. Given the organization of 32K x 8, the data is accessed in 8-bit (byte) increments. While considered EOL, datasheets and technical specifics can generally be located through online resources. The low operating voltage makes it appropriate for applications with limited power resources.