EN
  • EN
  • DE

SN65LVDM051QDRG4Q1

Part No SN65LVDM051QDRG4Q1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full LVDS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 500Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDM051
Other Names 296-37101-6,-296-37101-1,SN65LVDM051QDRG4Q1,TEXTISSN65LVDM051QDRG4Q1,-296-37101-1,2156-SN65LVDM051QDRG4Q1,-SN65LVDM051QDRG4Q1,296-37101-1,296-37101-2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261104-SN65LVDM051QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN65LVDM051QDRG4Q1 CAD Model

Description

Product Overview: SN65LVDM051QDRG4Q1

The SN65LVDM051QDRG4Q1 is a high-performance differential line driver and receiver pair designed and manufactured by Texas Instruments. This robust component is a part of the broad LVDM (Low Voltage Differential Signaling) family, which is well-known for its ability to support high-speed data transmission while minimizing electromagnetic interference (EMI) and power consumption.

Key Features

  • High-Speed Data Transmission: The device is capable of operating at signaling rates up to 400 Mbps, making it suitable for demanding applications that require fast data transfer.
  • Differential Signaling: Utilizing LVDS technology, the SN65LVDM051QDRG4Q1 offers low-voltage signaling with minimal noise generation, ensuring reliable communication over longer distances compared to single-ended solutions.
  • Low Power Consumption: It is designed for efficiency, with a typical power consumption of only 10 mW per channel at 200 Mbps, which is ideal for power-sensitive applications.
  • Robust ESD Protection: The device features robust electrostatic discharge (ESD) protection, which exceeds 15 kV on the human body model (HBM), safeguarding the device from common static electricity damage.

Applications

Thanks to its high-speed performance and reliable signaling, the SN65LVDM051QDRG4Q1 is an excellent choice for a variety of applications, including:

  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Cable data transmission
  • Networking equipment and telecommunications
  • Industrial control and automation systems

Quality and Reliability

The SN65LVDM051QDRG4Q1 is designed to meet the stringent requirements of the automotive industry, as indicated by the 'Q1' suffix in its part number. It is qualified for use in automotive applications and is compliant with the industry's quality standards, ensuring high reliability and performance in the most demanding environments.

Package and Availability

Offered in a compact 16-pin SOIC package, the SN65LVDM051QDRG4Q1 is designed for space-constrained applications. It is available in tape and reel packaging, which facilitates efficient assembly during the manufacturing process. For design flexibility, the device is specified for operation from –40°C to 85°C, accommodating a wide range of temperature conditions.

Overall, the SN65LVDM051QDRG4Q1 from Texas Instruments is a versatile, high-speed differential signaling solution that provides reliable data transmission for a wide range of applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8305 $54.9150
70+ $1.5019 $105.1330
105+ $1.4550 $152.7750
145+ $1.4081 $204.1745
185+ $1.3611 $251.8035
250+ $1.2203 $305.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess