EN
  • EN
  • DE

ACPL-339J-000E

Part No ACPL-339J-000E
Manufacturer Broadcom Limited
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRVR 16SMD  /  5.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Broadcom Limited
Package Tube
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Propagation Delay tpLH / tpHL (Max) 300ns, 300ns
Pulse Width Distortion (Max) 150ns
Current - Output High, Low 1A, 1A
Current - Peak Output 5.5A
Voltage - Forward (Vf) (Typ) 1.55V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SMD
Approval Agency CSA, IEC/EN/DIN, UR
Base Product Number ACPL-339
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names ACPL-339J-000E-ND,516-3160-5
Standard Package 45
Win Source Part Number 1042552-ACPL-339J-000E
Ultra Librarian 3D Model Ultra Librarian ACPL-339J-000E CAD Model

Description

The Broadcom Limited ACPL-339J-000E is an isolator that belongs to the isolators - gate drivers category.

  • This optical coupling technology isolator: is a SMD (SMT) mounting type electronic component.
  • The package of this isolator: is tube, and the standard package of this isolator is 45.
  • The current - output high, low of this isolator: is 1A, 1A, and the current - DC forward (If) (Max) of this isolator is 25 mA.
  • The voltage - forward (Vf) (Typ) of this isolator: is 1.55V, and the voltage - isolation of this isolator is 5000Vrms.
  • The common mode transient immunity (Min) of this isolator: is 25kV/µs, and the propagation delay tpLH / tpHL (Max) of this isolator is 300ns, 300ns.
  • The current - peak output of this isolator: is 5.5A, and the pulse width distortion (Max) of this isolator is 150ns.
  • The package / case of this isolator: is 16-SOIC (0.295", 7.50mm Width), and the supplier device package of this isolator is 16-SMD.
  • The temperature range - operating of this isolator: is -40°C ~ 105°C.
  • The alternative parts (cross-reference) of this isolator: are ISO5851DW, TLP5214(TP,E, TLP291-4(GB-TP,E, TLP290-4(GB-TP,E, and TCMT4606ACPL339J000E.
  • The MSL level of this isolator: is 1 (Unlimited), and the voltage - output supply of this isolator is 15V ~ 30V.
  • The REACH status of this isolator: is REACH Unaffected, and the HTSUS of this isolator is 8541.49.8000.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0036 $60.0360
24+ $4.9261 $118.2264
37+ $4.7722 $176.5714
51+ $4.6182 $235.5282
65+ $4.4643 $290.1795
87+ $4.0025 $348.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess