EN
  • EN
  • DE
  • IT

ACPL-K33T-500E

Part No ACPL-K33T-500E
Manufacturer Broadcom Limited
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Packaging Reel
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 120ns, 120ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 15ns, 15ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 20mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC (0.268", 6.81mm Width)
Supplier Device Package 8-SO Stretched
Approvals CSA, UR
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800995-ACPL-K33T-500E
Ultra Librarian 3D Model Ultra Librarian ACPL-K33T-500E CAD Model

Description

The 800995-ACPL-K33T-500E is an optical coupling technology-based device manufactured by Broadcom Limited.

  • Approvals: CSA, UR
  • Voltage Isolation: 5000Vrms
  • Current Output: 2A, 2A
  • Peak Output Current: 2.5A
  • Packaging: 8-SO Stretched
  • Temperature Range: -40°C to 125°C
  • Voltage Output Supply: 15V to 30V
  • Propagation Delay tpLH / tpHL: 120ns, 120ns
  • Pulse Width Distortion: 40ns

You May Also Be Interested in

Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $4.7527
Infineon Technologies
IC IGBT DVR 1200V 8DSO / Gate Driver Magnetic Coupling 1 Channel PG-DSO-8-59
Lowest to $2.5686
Skyworks Solutions Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 7.5KV GATE DRIVER 8LSDIP
Lowest to $9.2484
Texas Instruments
5A/5A, 3-KVRMS SINGLE-CHANNEL IS
Lowest to $1.5985
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $3.1791
Sharp Microelectronics
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Lowest to $4.2763
Sharp Microelectronics
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9425 $58.8500
47+ $2.4144 $113.4768
72+ $2.3389 $168.4008
99+ $2.2635 $224.0865
128+ $2.1880 $280.0640
172+ $1.9617 $337.4124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess