EN
  • EN
  • DE

ACSL-6400-06TE

Part No ACSL-6400-06TE
Manufacturer Broadcom Limited
Catalog Optoisolators - Logic Output
Description Multi-Channel and Bi-Directional, 15 MBd Digital Logic Gate Optocoupler | OPTOISO 2.5KV 4CH OPEN COLL 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Current - Output / Channel 50mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Rise / Fall Time 30ns, 12ns
Voltage - Forward (Vf) 1.52V
Current - DC Forward (If) (Maximum) 15mA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1135535-ACSL-6400-06TE
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACSL-6400-06TE CAD Model

Description

The ACSL-6400-06TE is a high-speed, dual-channel digital optoisolator from Broadcom. It is designed to provide galvanic isolation between input and output circuits, offering reliable signal transmission while protecting sensitive electronics from high voltages and noise. This optoisolator is commonly used in industrial automation, motor control, and power supply applications.

Applications

  • Industrial automation systems
  • Motor control circuits
  • Power supplies
  • Data communication interfaces
  • Medical equipment
  • Isolated data acquisition systems

Features

  • Dual-channel configuration
  • High speed: 10 MBd maximum data rate
  • High common-mode transient immunity (CMTI): 25 kV/µs
  • Wide supply voltage range: 3 V to 5.5 V
  • Operating temperature range: -40°C to +105°C
  • Safety approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5
  • RoHS compliant
  • Small outline package (SOIC-8)

Benefits

  • Galvanic isolation: Provides electrical isolation between input and output, protecting sensitive circuits from high voltages and noise.
  • High-speed data transmission: Supports data rates up to 10 MBd, enabling fast and reliable communication.
  • Robust performance: High CMTI ensures reliable operation in noisy industrial environments.
  • Wide operating voltage range: Compatible with a variety of digital logic levels.
  • Extended temperature range: Suitable for use in harsh environmental conditions.
  • Safety compliance: Meets stringent safety standards for reliable and safe operation.
  • Compact size: SOIC-8 package saves board space.

Additional Details

The ACSL-6400-06TE optoisolator features two independent channels, each consisting of an LED and a photodiode detector. When current flows through the LED, it emits light that is detected by the photodiode, which in turn activates the output transistor. This process provides electrical isolation between the input and output circuits. The device's high CMTI rating ensures that it is immune to common-mode noise, which is essential in industrial environments where electrical noise is prevalent. The wide supply voltage range allows the device to be used with both 3.3V and 5V logic circuits. The ACSL-6400-06TE is available in a small outline IC (SOIC) package and is surface mountable. It is commonly used to isolate microcontrollers, protect data acquisition systems, and provide safe signal transmission in industrial and medical applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV OPEN COLLECTOR 8-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Lowest to $19.0330
Toshiba Semiconductor and Storage
SOIC-6 Logic Output Optoisolators RoHS
Lowest to $0.5036
Toshiba Semiconductor and Storage
OPTOISO 3.75KV OPEN COLL S-O6
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 5KV PUSH PULL 6-SO
Lowest to $2.5185
CEL
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-SMD
Lowest to $0.4752
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
Broadcom Limited
OPTOISOLTR 3.75KV PUSH PULL 5-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0376 $56.3008
18+ $5.7745 $103.9410
27+ $5.5940 $151.0380
37+ $5.4136 $200.3032
48+ $5.2331 $251.1888
64+ $4.6918 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess