EN
  • EN
  • DE

AEDT-9810-N00

Part No AEDT-9810-N00
Manufacturer Broadcom Limited
Catalog Encoders
Description ENCODER 3CH COMM HI TEMP 4000CPR / High Temperature 115°C, High Resolution, Three Channels Optical Incremental Encoder Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Broadcom Limited
Encoder Type Optical
Output Type Quadrature with Index (Incremental)
Pulses per Revolution 4000
Operating Supply Voltage 4.5 V ~ 5.5 V
Actuator Type Codewheel Not Included
Detent No
Built in Switch No
Mounting Chassis Mount
Orientation User Selectable
Termination Style Terminal Pins
Win Source Part Number 768302-AEDT-9810-N00
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Family Name AEDT-9810-N00
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AEDT-9810-N00 CAD Model

Description

The AEDT-9810-N00 is a high-performance reflective incremental encoder manufactured by Broadcom Limited (now Avago Technologies). It's designed for motion control and position sensing applications requiring high resolution and accuracy. This encoder provides digital quadrature outputs, making it compatible with a wide range of control systems.

Applications

  • Robotics: Used for precise motor control and position feedback in robotic arms and automated systems.
  • Printers: Employed in printers for accurate paper and print head positioning.
  • Scanners: Used in scanners for precise document and image scanning.
  • CNC Machines: Utilized in CNC machines for precise tool and workpiece positioning.
  • Medical Equipment: Applied in medical devices requiring precise motion control.
  • Industrial Automation: Used in various industrial automation applications.

Features

  • Reflective Technology: Utilizes reflective optical technology for high accuracy.
  • Incremental Encoder: Provides incremental quadrature outputs (A and B channels).
  • High Resolution: Offers high resolution for precise position sensing.
  • Compact Size: Features a compact size for easy integration into various systems.
  • Single 5V Supply: Operates from a single 5V power supply.

Benefits

  • Precise Motion Control: Enables precise motion control and positioning.
  • High Accuracy: Provides accurate position feedback.
  • Reliable Operation: Ensures reliable operation in demanding environments.
  • Easy Integration: Simple to integrate into various control systems.

Additional Details

The AEDT-9810-N00 encoder typically consists of an LED light source, a photodetector array, and a code wheel or strip with alternating reflective and non-reflective areas. As the code wheel rotates, the photodetector array generates quadrature signals that indicate the direction and amount of rotation. The resolution of the encoder is determined by the number of lines on the code wheel. The output signals are typically TTL compatible. It's crucial to consider the mounting and alignment of the encoder for optimal performance. The operating temperature range and environmental conditions should also be considered for reliable operation. Datasheets provide detailed information on the encoder's electrical and mechanical specifications.

You May Also Be Interested in

Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD PC PIN
Need more? Email Us
Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Electroswitch
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Alps Alpine
10mA -40℃~+85℃ Through Hole DIP Switches/SIP Switches RoHS
Lowest to $2.3284
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess