EN
  • EN
  • DE

AFBR-HUS500Z

Part No AFBR-HUS500Z
Manufacturer Broadcom Limited
Catalog Fiber Optic Cables
Description CBL FIBER OPTIC POF 500M / Fiber Optic Cable 2.27mm Black 500m Medical
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Broadcom Limited
Series AFBR
Packaging Spool
Style Standard
Type POF
Length 1640.4' (500.0m)
Jacket (Insulation) Material Polyethylene (PE)
Jacket (Insulation) Diameter 0.087" (2.21mm)
Attenuation - Typ -0.19dB
Refractive Index - Core 1.492
Refractive Index - Cladding 1.42
Jacket Color Black
Operating Temperature Range -40°C ~ 85°C
Bend Radius 35mm
Numerical Aperture 0.48
Win Source Part Number 768308-AFBR-HUS500Z
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name AFBR
Introduction Date July 05, 2015
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AFBR-HUS500Z CAD Model

Description

The AFBR-HUS500Z is an electronic component manufactured by Broadcom Limited.

  • Series: AFBR
  • Packaging: Spool
  • Type: POF
  • Operating Temperature: -40°C to 85°C
  • Length: 1640.4' (500.0m)
  • Style: Standard
  • Jacket (Insulation) Material: Polyethylene (PE)
  • Jacket (Insulation) Diameter: 0.087" (2.21mm)
  • Jacket Color: Black
  • Family Name: AFBR
  • Attenuation - Typ: -0.19dB
  • Bend Radius: 35mm
  • Core Diameter: Not Specified
  • Cladding Diameter: Not Specified
  • Refractive Index - Core: 1.492
  • Refractive Index - Cladding: 1.42
  • Numerical Aperture: 0.48
  • Introduction Date: July 05, 2015
  • ECCN: EAR99
  • EOL Date: 2024
  • Halogen Free: Not compliant
  • Supply and Demand Status: Balanced
  • Quantity Per Package: 1

You May Also Be Interested in

Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 25M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 1M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 5M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 1M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 10M
Need more? Email Us
TE Connectivity
FOMM62.5 LEAD LC/DPX ODVA - SC/D
Need more? Email Us
Phoenix Contact
Need more? Email Us
Amphenol CONEC
FIBER OPTIC CBL LC-LC DUPLEX 1M
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess