EN
  • EN
  • DE
  • IT

AFEM-S257-BLKG

Part No AFEM-S257-BLKG
Manufacturer Broadcom Limited
Catalog RF Front End (LNA + PA)
Description IC FRONT END MODULE WIMAX 44SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Broadcom Limited
Package Bag
Product Status Obsolete
RF Type WiMax
Frequency 2.5GHz ~ 2.7GHz
Package / Case 44-SMD Module
Supplier Device Package 44-SMD
Base Product Number AFEM-S257
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860698-AFEM-S257-BLKG
Ultra Librarian 3D Model Ultra Librarian AFEM-S257-BLKG CAD Model

Description

The Broadcom Limited AFEM-S257-BLKG is an RF front end module designed for WiMax applications.

  • Frequency Range: 2.5GHz to 2.7GHz
  • Package: 44-SMD module package
  • Standard Package: 100 pieces
  • REACH: Unaffected
  • ECCN: EAR99
  • Manufacturer: Broadcom Limited

You May Also Be Interested in

Analog Devices Inc.
FRONT END MODULE, 6-18 GHZ / RF Front End 6GHz ~ 18GHz General Purpose 24-LGA (5x5)
Need more? Email Us
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO / RF Front End 100MHz ~ 2.1GHz General Purpose 64-VQFN (9x9)
Need more? Email Us
Skyworks Solutions Inc.
860 TO 930MHZ RF FEM
Lowest to $3.6127
Analog Devices Inc.
MXFE QUAD 12 GSPS RFDAC QUAD 4GS / RF Front End General Purpose 324-BGA-ED (15x15)
Need more? Email Us
Skyworks Solutions Inc.
2.4GHZ/100MW BT BLE FEM / RF Front End 2.4GHz ~ 2.483GHz Bluetooth, Thread, Zigbee® 18-MCM (2.6x2.4)
Lowest to $1.7510
Qorvo US Inc.
RF Front End 902-928MHz NF 1.3dB A 772-RF3858TR13
Need more? Email Us
Skyworks Solutions Inc.
5GHZ, 5V, 20.5DBM 802.11AC FEM ( / RF Front End 5GHz 802.11ac, WLAN 16-QFN (2.3x2.3)
Lowest to $1.4631
Infineon Technologies
IC AMP MMIC RF 17.0DB TSNP-7
Lowest to $1.6069
Skyworks Solutions Inc.
169-170MHZ 4X4 FEM / RF Front End 170MHz ISM 16-MCM (4x4)
Lowest to $4.5818

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6531 $65.7558
44+ $2.9972 $131.8768
67+ $2.9042 $194.5814
93+ $2.8097 $261.3021
120+ $2.7166 $325.9920
160+ $2.4359 $389.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess