EN
  • EN
  • DE

RF3858SR

Part No RF3858SR
Manufacturer Qorvo US Inc.
Catalog RF Front End (LNA + PA)
Description RF Front End 902-928MHz NF 1.3dB A 772-RF3858TR13
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1192344-RF3858SR
Manufacturer Qorvo
Category RF Front End
Type RF Front End
Mounting Style SMD/SMT
Package / Case LGA-32
Packaging Reel
Gain 21 dB
Operating Supply Voltage 5 V
Operating Supply Current 1.2 A
Maximum Operating Temperature + 85 C
Ultra Librarian 3D Model Ultra Librarian RF3858SR CAD Model

Description

The Qorvo RF Front End is a high-performance component designed for wireless communication applications.

  • Manufacturer: Qorvo
  • Packaging: Reel
  • Supply Voltage: 5V
  • Gain: 21dB
  • Maximum Operating Temperature: +85°C
  • Mounting: Surface Mount

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Skyworks Solutions Inc.
LNA/PA RF Front End 3dB 28dB 16-Pin QFN EP / IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $0.7981
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess