EN
  • EN
  • DE

BCM21332IFBG

Part No BCM21332IFBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010858-BCM21332IFBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM21332IFBG CAD Model

Description

The BCM21332IFBG is a baseband processor from Broadcom Limited, primarily designed for use in mobile phones and wireless communication devices. It integrates key functions for managing cellular connectivity, including signal processing, data modulation and demodulation, and protocol handling. This component is crucial for enabling voice and data communication over cellular networks.

Applications

  • Mobile Phones: Used in smartphones and feature phones for cellular connectivity.
  • Wireless Communication Devices: Incorporated into devices requiring cellular network access, such as tablets and portable hotspots.
  • Embedded Systems: Integrated into embedded systems that require cellular communication capabilities.

Features

  • Baseband Processing: Handles the digital signal processing necessary for cellular communication.
  • Multiple Protocol Support: Supports various cellular protocols, including GSM, UMTS, and LTE.
  • Data Modulation/Demodulation: Performs modulation and demodulation of data signals for transmission and reception.
  • Power Management: Includes power management features to optimize battery life in mobile devices.
  • Interface Connectivity: Provides interfaces for connecting to other components, such as RF transceivers and memory.

Benefits

  • Enhanced Connectivity: Enables reliable and efficient cellular communication for mobile devices.
  • Optimized Performance: Provides optimized signal processing for improved network performance.
  • Reduced Power Consumption: Incorporates power management features to extend battery life.
  • Compact Design: Offers a compact design suitable for integration into small form factor devices.
  • Robust Security: Includes security features to protect against unauthorized access and data breaches.

Technical Specifications

While specific technical specifications such as clock speed, memory capacity, and power consumption details can vary based on the specific implementation and application, the BCM21332IFBG typically operates within industry-standard parameters for mobile baseband processors. It supports a range of frequencies and modulation schemes to comply with cellular network requirements. The component is designed to interface with various RF transceivers and memory components to create a complete cellular communication solution.

The BCM21332IFBG plays a vital role in the cellular connectivity of mobile devices by managing the complex processes involved in transmitting and receiving data over cellular networks. Its integration of baseband processing, protocol support, and power management features makes it a key component for modern wireless communication devices.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4410 $62.1740
32+ $3.6439 $116.6048
50+ $3.5301 $176.5050
68+ $3.4162 $232.3016
88+ $3.3024 $290.6112
118+ $2.9607 $349.3626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess