EN
  • EN
  • DE

BCM4330XB2KFFBG

Part No BCM4330XB2KFFBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM4330XB2KFFBG Broadco
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980775-BCM4330XB2KFFBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4330XB2KFFBG CAD Model

Description

The BCM4330XB2KFFBG is a single-chip, dual-band (2.4 GHz and 5 GHz) 802.11a/b/g/n MAC/Baseband/Radio with Bluetooth 4.0 + HS and FM receiver. It is designed for mobile and embedded applications requiring high-performance wireless connectivity with low power consumption.

Applications

  • Smartphones: Provides Wi-Fi, Bluetooth, and FM radio connectivity.
  • Tablets: Enables wireless communication and entertainment features.
  • Portable Media Players: Allows for wireless streaming and connectivity.
  • Gaming Consoles: Offers wireless networking and Bluetooth support for controllers.
  • Wearable Devices: Integrated into smartwatches and fitness trackers for wireless connectivity.

Features

  • Dual-Band Wi-Fi: Supports 2.4 GHz and 5 GHz bands for flexible wireless connectivity.
  • 802.11a/b/g/n: Compliant with Wi-Fi standards for broad compatibility.
  • Bluetooth 4.0 + HS: Supports Bluetooth connectivity with high-speed data transfer.
  • FM Receiver: Includes an integrated FM radio receiver for entertainment.
  • Low Power Consumption: Designed to minimize power usage in mobile devices.
  • Integrated Power Amplifier (PA) and Low-Noise Amplifier (LNA): Enhances signal strength and sensitivity.

Benefits

  • Versatile Connectivity: Combines Wi-Fi, Bluetooth, and FM radio in a single chip.
  • High Performance: Offers fast and reliable wireless communication.
  • Extended Battery Life: Minimizes power consumption to prolong battery life in portable devices.
  • Simplified Integration: Reduces the complexity and cost of wireless integration.
  • Enhanced User Experience: Provides seamless wireless connectivity for various applications.

Technical Specifications

Specific technical specifications, such as data rates, operating voltages, and radio characteristics, depend on the exact implementation and can be found in the device datasheet. However, the BCM4330 typically supports data rates up to 150 Mbps, operates at a supply voltage of 3.3V, and features advanced power management techniques. It also includes security features such as WPA/WPA2 encryption to protect wireless communications.

The BCM4330XB2KFFBG is a highly integrated wireless connectivity solution that combines Wi-Fi, Bluetooth, and FM radio functionalities. Its low power consumption and high performance make it an ideal choice for mobile and embedded applications requiring versatile wireless connectivity.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess