EN
  • EN
  • DE

BCM4330XKWBG

Part No BCM4330XKWBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Description Single Chip IEEE 802.11™ a/b/g/n MAC/Baseband/ Radio with Integrated Bluetooth® 4.0 + HS and FM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818921-BCM4330XKWBG
Ultra Librarian 3D Model Ultra Librarian BCM4330XKWBG CAD Model

Description

The Broadcom BCM4330XKWBG is a single-chip combo solution that integrates IEEE 802.11 a/b/g/n Wi-Fi, Bluetooth 4.0 + HS, and FM radio receiver functionalities. This highly integrated chip is designed for mobile and portable devices requiring a small footprint and low power consumption.

Applications

  • Smartphones: Provides Wi-Fi, Bluetooth, and FM radio capabilities for smartphones.
  • Tablets: Enables wireless connectivity and FM radio functionality in tablet devices.
  • Portable Media Players: Integrated into portable media players for Wi-Fi, Bluetooth, and FM radio features.
  • Gaming Consoles: Used in portable gaming consoles for wireless connectivity.
  • Wearable Devices: Suitable for integration into wearable devices such as smartwatches and fitness trackers.

Features

  • 802.11a/b/g/n Wi-Fi: Supports IEEE 802.11a/b/g/n standards for wireless internet connectivity.
  • Bluetooth 4.0 + HS: Compatible with Bluetooth 4.0 + High Speed (HS) for wireless communication with other Bluetooth devices.
  • FM Radio Receiver: Includes an integrated FM radio receiver for listening to FM radio broadcasts.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Small Footprint: Compact form factor allows for integration into small and portable devices.

Benefits

  • Highly Integrated: Combines Wi-Fi, Bluetooth, and FM radio functionalities into a single chip.
  • Low Power: Extends battery life in portable devices.
  • Compact Size: Small form factor enables integration into compact devices.
  • Cost-Effective: Provides a cost-effective solution for adding wireless connectivity and FM radio functionality.
  • Reliable Performance: Offers reliable wireless performance in various environments.

Additional Details

The BCM4330XKWBG supports various security protocols, including WEP, WPA, and WPA2, for secure wireless communication. It operates in the 2.4 GHz and 5 GHz frequency bands for Wi-Fi and 2.4 GHz for Bluetooth. The chip requires a 3.3V power supply and is available in a BGA package. It also features advanced power management techniques to further reduce power consumption during idle periods.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,221 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess