EN
  • EN
  • DE

BCM43596XKWBG

Part No BCM43596XKWBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959461-BCM43596XKWBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM43596XKWBG CAD Model

Description

The BCM43596XKWBG, produced by Broadcom Limited, is a high-performance Wi-Fi and Bluetooth combo chip designed for advanced mobile and embedded applications. It supports the latest wireless standards, including 802.11ac Wi-Fi and Bluetooth 4.2, providing high-speed connectivity and enhanced features. This chip is commonly found in smartphones, tablets, wearable devices, and other IoT devices requiring robust wireless performance.

Applications:

  • Smartphones: Provides high-speed Wi-Fi and Bluetooth connectivity for advanced mobile communication and data transfer.
  • Tablets: Enables wireless internet access, Bluetooth peripheral connectivity, and seamless streaming of multimedia content.
  • Wearable Devices: Integrates Wi-Fi and Bluetooth capabilities into smartwatches, fitness trackers, and other wearable gadgets.
  • IoT Devices: Supports wireless communication for a wide range of IoT applications, including smart home devices, industrial sensors, and connected appliances.
  • Virtual Reality (VR) Headsets: Facilitates wireless streaming of VR content and connectivity with Bluetooth controllers and accessories.

Features:

  • 802.11ac Wi-Fi: Supports high-speed Wi-Fi connectivity with data rates up to several hundred Mbps.
  • Bluetooth 4.2: Enables low-energy Bluetooth communication for connecting to peripherals and accessories.
  • Integrated MAC/Baseband Processor: Simplifies system design by integrating essential wireless processing components.
  • Advanced Security Features: Supports WEP, WPA, WPA2, and other advanced security protocols for secure wireless communication.
  • Low Power Consumption: Optimizes power usage for extended battery life in portable and wearable devices.
  • Concurrent Dual-Band (2.4 GHz and 5 GHz): Allows simultaneous operation on both frequency bands for reduced interference and improved performance.

Benefits:

  • High-Speed Wireless Performance: Delivers fast and reliable Wi-Fi and Bluetooth connectivity for demanding applications.
  • Enhanced User Experience: Provides seamless streaming, browsing, and data transfer capabilities.
  • Improved Security: Advanced security features protect wireless communication from unauthorized access.
  • Extended Battery Life: Low power consumption ensures long-lasting performance in portable devices.
  • Simplified Integration: Integrated features and compact design streamline the development process.

Additional Details:

The BCM43596XKWBG is designed to support various operating systems and platforms, including Android, iOS, and Linux. Its advanced power management capabilities enable efficient energy usage, making it ideal for battery-powered applications. The chip also incorporates advanced coexistence mechanisms to minimize interference between Wi-Fi and Bluetooth signals, ensuring reliable performance in crowded wireless environments.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess