EN
  • EN
  • DE

BCM53125B0MKMMLG

Part No BCM53125B0MKMMLG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description IC Ethernet Sw 7PRT Gbe 186P Mml
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993494-BCM53125B0MKMMLG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM53125B0MKMMLG CAD Model

Description

The BCM53125B0MKMMLG, manufactured by Broadcom Limited, is a Gigabit Ethernet switch controller. It is designed to provide high-speed switching capabilities for network devices. This chip enables the efficient forwarding of data packets between multiple ports in a network.

Applications

  • Ethernet switches for home and enterprise networks
  • Routers with integrated switching functionality
  • Network interface cards (NICs) with multiple ports
  • Industrial Ethernet devices
  • Managed network devices

Features

  • Supports Gigabit Ethernet (1000BASE-T) standard
  • Integrated switch fabric with non-blocking architecture
  • Advanced quality of service (QoS) features
  • Virtual LAN (VLAN) support
  • Link aggregation for increased bandwidth
  • Spanning Tree Protocol (STP) support for network redundancy

Benefits

  • Provides high-speed switching for demanding network applications
  • Ensures reliable data transmission with advanced QoS features
  • Supports flexible network configurations with VLAN and link aggregation
  • Improves network resilience with STP
  • Reduces system cost with integrated features

Additional Details

The BCM53125B0MKMMLG is designed to meet the requirements of modern Ethernet networks. Its non-blocking architecture ensures that data packets are forwarded efficiently, even under heavy load. The advanced QoS features allow network administrators to prioritize traffic based on application or user. VLAN support enables the creation of separate logical networks, improving security and network management. The specific number of ports supported and other detailed specifications would be found in the official Broadcom documentation.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.6603 $94.6603
2+ $77.6703 $155.3406
3+ $75.2425 $225.7275
4+ $72.8158 $291.2632
5+ $70.3892 $351.9460
6+ $63.1069 $378.6414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess