EN
  • EN
  • DE

M58PR512LE96ZAC5

Part No M58PR512LE96ZAC5
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description 512Mb. tfbga AMK Chippac Muar
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 96 ns
Address Bus Width 25 b
Mounting SMD (SMT)
Case / Package TFBGA
Density 512 Mb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 2 V
Memory Type NOR
Min Operating Temperature -30 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Pins 107
Operating Supply Voltage 1.8 V
RoHS Compliant
Sync/Async Asynchronous
Word Size 16 b
Win Source Part Number 1051975-M58PR512LE96ZAC5
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M58PR512LE96ZAC5 CAD Model

Description

The M58PR512LE96ZAC5 is a high-performance Parallel NOR Flash memory device manufactured by Micron Technology Inc. This memory solution is designed for applications requiring fast read speeds, high density, and reliable data storage.

Applications:

  • Embedded systems requiring non-volatile memory
  • Automotive applications such as infotainment systems and advanced driver-assistance systems (ADAS)
  • Industrial control systems for program storage and data logging
  • Networking equipment, including routers and switches, for storing boot code and configuration data
  • Aerospace and defense applications where reliable memory is critical

Features:

  • 512 Mb (64 MB) memory density
  • Parallel interface for high-speed data access
  • NOR Flash technology for fast read operations
  • Supply voltage of 1.8V
  • Operating temperature range: -40°C to +85°C
  • Advanced security features to protect stored data
  • Page mode operation for improved performance
  • Sector protection to prevent accidental overwrites

Benefits:

  • Fast boot times: The NOR Flash architecture enables quick access to critical boot code, resulting in faster system startup.
  • Reliable data storage: The device offers excellent data retention and endurance, ensuring data integrity over long periods.
  • High performance: Parallel interface and page mode operation ensure rapid data transfer rates, improving overall system performance.
  • Compact design: High memory density allows for space-saving designs without compromising storage capacity.
  • Enhanced security: Security features protect sensitive data from unauthorized access or modification.
  • Wide operating temperature range: Suitable for harsh environments where temperature fluctuations may occur.

Technical Specifications:

The M58PR512LE96ZAC5 is a 64MB Parallel NOR Flash memory device operating at 1.8V. It is available in a compact package suitable for surface mount assembly. The device offers a fast page access time, with a wide operating temperature range for industrial applications. Data retention is rated for 20 years. It is Pb-free and RoHS compliant.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess