EN
  • EN
  • DE

BCM5325MKQM-P10

Part No BCM5325MKQM-P10
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM5325MKQM-P10 Broadcom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048575-BCM5325MKQM-P10
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5325MKQM-P10 CAD Model

Description

The BCM5325MKQM-P10, manufactured by Broadcom Limited, is a highly integrated Fast Ethernet switch controller. Designed for use in various networking applications, this chip provides a cost-effective solution for managing network traffic and ensuring reliable data transmission within smaller networks.

Applications:

  • Desktop Switches: Used in desktop Ethernet switches to provide connectivity for multiple devices.
  • Small Office/Home Office (SOHO) Routers: Integrated into SOHO routers to manage network traffic and provide Ethernet connectivity.
  • Embedded Systems: Suitable for embedded systems requiring Ethernet connectivity and network management capabilities.
  • Network Interface Cards (NICs): Can be used in NICs to provide Ethernet connectivity for computers and other devices.
  • Media Converters: Used in media converters to bridge different network media, such as copper and fiber.

Features:

  • 8-Port Fast Ethernet Switch: Provides 8 Fast Ethernet ports for connecting multiple devices to the network.
  • Non-Blocking Architecture: Ensures that all ports can operate at full speed simultaneously without performance degradation.
  • Integrated PHYs: Includes integrated physical layer transceivers (PHYs) for each port, simplifying board design and reducing cost.
  • Auto-Negotiation: Supports auto-negotiation to automatically determine the optimal speed and duplex mode for each port.
  • VLAN Support: Offers VLAN support for segmenting the network and improving security.

Benefits:

  • Cost-Effective Solution: Provides a cost-effective solution for Fast Ethernet connectivity and network management.
  • Easy Integration: Integrated PHYs and auto-negotiation simplify board design and reduce development time.
  • Reliable Performance: Non-blocking architecture ensures that all ports can operate at full speed without performance degradation.
  • Improved Network Security: VLAN support allows for segmenting the network and improving security.
  • Versatile Applications: Suitable for a wide range of networking applications, including desktop switches, SOHO routers, and embedded systems.

Additional Details:

The BCM5325MKQM-P10 is designed to be a highly reliable and efficient solution for Fast Ethernet connectivity. Its non-blocking architecture ensures that all ports can operate at full speed simultaneously, providing optimal performance for all connected devices. The integrated PHYs simplify board design and reduce the overall cost of the solution. The device also supports auto-negotiation, automatically determining the optimal speed and duplex mode for each port, simplifying network configuration.

The BCM5325MKQM-P10 includes advanced features such as VLAN support, which allows for segmenting the network and improving security. This is particularly useful in environments where multiple users or devices share the same network. The chip is designed to be energy-efficient, reducing power consumption and heat generation. Its compact size and low power consumption make it suitable for a wide range of applications, including desktop switches, SOHO routers, and embedded systems.

You May Also Be Interested in

Kemet
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess