EN
  • EN
  • DE

BCM56334LB1IFSBLG

Part No BCM56334LB1IFSBLG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818998-BCM56334LB1IFSBLG
Ultra Librarian 3D Model Ultra Librarian BCM56334LB1IFSBLG CAD Model

Description

The BCM56334LB1IFSBLG is a highly integrated switch chip from Broadcom Limited. It's designed for use in enterprise-class switches, offering a rich set of features for performance and security.

Applications

  • Enterprise-class Ethernet switches
  • Data center switches
  • Aggregation switches
  • Top-of-rack (ToR) switches
  • Small to medium business (SMB) switches

Features

  • High-performance switching fabric
  • Advanced QoS (Quality of Service) capabilities
  • Comprehensive security features, including ACLs (Access Control Lists)
  • VLAN (Virtual LAN) support
  • Link aggregation (LAG) support
  • Energy Efficient Ethernet (EEE) support
  • Integrated CPU for management functions

Benefits

  • High performance: Provides wire-speed switching for demanding network applications.
  • Scalability: Supports a large number of ports and VLANs.
  • Enhanced security: Protects the network from unauthorized access.
  • Improved network efficiency: QoS features prioritize critical traffic.
  • Reduced power consumption: EEE support minimizes energy costs.
  • Simplified management: Integrated CPU allows for easy configuration and monitoring.

Additional Details

The BCM56334LB1IFSBLG integrates a high-performance switching engine with advanced features such as VLAN support, link aggregation, and QoS. The chip's architecture is optimized for low latency and high throughput, ensuring efficient data transfer in demanding network environments. It incorporates an integrated CPU, simplifying the management and configuration of the switch. Its comprehensive set of features and capabilities makes it well-suited for a wide range of enterprise and data center applications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.2734 $100.5468
3+ $41.2501 $123.7503
5+ $39.9609 $199.8045
6+ $38.6719 $232.0314
8+ $37.3829 $299.0632
11+ $33.5156 $368.6716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,016 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess