EN
  • EN
  • DE

BCM5971KPB

Part No BCM5971KPB
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048704-BCM5971KPB
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5971KPB CAD Model

Description

The BCM5971KPB is a touchscreen controller manufactured by Broadcom Limited. It is designed to interface with capacitive touch sensors, enabling touch input on various devices. This controller typically handles the processing of touch data, converting analog signals from the touch sensor into digital information that can be used by the host system.

Applications

  • Smartphones
  • Tablets
  • Touchscreen Laptops
  • All-in-One PCs
  • Other Touch-Enabled Devices

Features

  • Capacitive Touch Sensing: Supports capacitive touch technology for accurate and responsive touch input.
  • Multi-Touch Support: Enables simultaneous touch detection at multiple points on the screen.
  • Low Power Consumption: Optimizes power usage for battery-powered devices.
  • High Report Rate: Provides a high update rate for smooth and fluid touch interactions.
  • Advanced Noise Filtering: Reduces the impact of noise and interference on touch accuracy.
  • I2C or SPI Interface: Communicates with the host system using standard serial communication protocols.

Benefits

  • Accurate Touch Input: Provides precise and reliable touch sensing.
  • Responsive Touch Performance: Delivers a smooth and fluid touch experience.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Robust Performance: Advanced noise filtering ensures reliable operation in noisy environments.
  • Easy Integration: Standard communication interfaces simplify integration into various systems.

Additional Details

The BCM5971KPB typically comes in a small form-factor package suitable for mobile devices. It requires a specific voltage supply, as detailed in the product datasheet. Because it's frequently used in consumer electronics, features like gesture recognition and palm rejection might be implemented. The device connects to the host processor to translate touch events into commands. While detailed hardware specifications are proprietary, understanding the general purpose of capacitive touchscreen controllers provides insight into its use.

You May Also Be Interested in

Sony
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess