EN
  • EN
  • DE

BCM7356TPKFEBA5G

Part No BCM7356TPKFEBA5G
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1204245-BCM7356TPKFEBA5G
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM7356TPKFEBA5G CAD Model

Description

The BCM7356TPKFEBA5G is a high-performance system-on-a-chip (SoC) from Broadcom Limited, primarily designed for advanced set-top box (STB) and digital video recorder (DVR) applications. It combines a powerful processor core with dedicated hardware accelerators to provide exceptional video decoding, graphics processing, and overall system performance.

Applications:

  • High-Definition Set-Top Boxes (STBs)
  • Digital Video Recorders (DVRs)
  • IPTV Set-Top Boxes
  • Hybrid Set-Top Boxes (Cable, Satellite, Terrestrial)
  • Advanced Media Players

Features:

  • High-Performance Multi-Core Processor: Integrated multi-core CPU for handling complex tasks and applications.
  • Advanced Video Decoding: Supports a wide range of video codecs, including H.264, MPEG-2, VC-1, and potentially HEVC (H.265), enabling playback of high-resolution content.
  • 3D Graphics Processing Unit (GPU): Integrated GPU for rendering 3D graphics and enhancing user interfaces.
  • Connectivity Options: Offers multiple connectivity interfaces, such as Ethernet, USB, and HDMI, for seamless integration with other devices.
  • DDR3 Memory Interface: Supports high-speed DDR3 memory for efficient data processing and storage.
  • Peripheral Interfaces: Includes a variety of peripheral interfaces, such as UART, SPI, and I2C, for connecting to external devices and components.
  • Security Features: Incorporates security mechanisms for content protection and conditional access.

Benefits:

  • Enhanced User Experience: Provides a smooth and responsive user interface for set-top box applications.
  • High-Quality Video Playback: Supports various video codecs, enabling playback of high-resolution content.
  • Improved System Performance: The integrated CPU and GPU deliver ample processing power for demanding applications.
  • Reduced System Cost: The highly integrated design minimizes the need for external components, thereby reducing overall system cost.
  • Future-Proof Design: Supports the latest video codecs and connectivity standards, ensuring compatibility with emerging technologies.

Additional Details:

The BCM7356TPKFEBA5G is designed to provide a cost-effective and high-performance solution for set-top box manufacturers. Its advanced video decoding capabilities allow for the playback of high-definition content with exceptional clarity and detail. The integrated GPU enhances the user interface and enables interactive gaming applications. The device also incorporates security features to protect premium content and prevent unauthorized access. Specific clock speeds, memory configurations, and packaging details would be found in the official Broadcom Limited datasheet for this part number.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
EPCOS (TDK)
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess