EN
  • EN
  • DE

BCM73625ZZKFEB3G

Part No BCM73625ZZKFEB3G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819096-BCM73625ZZKFEB3G
Ultra Librarian 3D Model Ultra Librarian BCM73625ZZKFEB3G CAD Model

Description

The BCM73625ZZKFEB3G is a high-performance system-on-a-chip (SoC) from Broadcom Limited, designed primarily for advanced set-top box (STB) applications. This integrated circuit is engineered to deliver exceptional video processing, graphics rendering, and overall system performance, enabling a superior user experience.

Applications:

  • High-Definition Set-Top Boxes (STBs)
  • Digital Video Recorders (DVRs)
  • IPTV Clients
  • Hybrid Set-Top Boxes (Cable, Satellite, Terrestrial)
  • Advanced Media Players

Features:

  • Powerful Multi-Core Processor: Integrated multi-core CPU for handling complex tasks and applications.
  • Advanced Video Decoding: Supports a wide range of video codecs, including H.264, MPEG-2, VC-1, and HEVC (H.265), enabling playback of ultra-high-definition content.
  • High-Performance GPU: Integrated GPU for rendering 2D and 3D graphics, enhancing user interfaces and gaming experiences.
  • Connectivity Options: Offers multiple connectivity interfaces, such as Ethernet, USB, and HDMI, for seamless integration with other devices and networks.
  • DDR3/DDR4 Memory Interface: Supports high-speed DDR3 or DDR4 memory for efficient data processing and storage.
  • Peripheral Interfaces: Includes a variety of peripheral interfaces, such as UART, SPI, and I2C, for connecting to external devices and components.
  • Security Features: Incorporates advanced security mechanisms for content protection, conditional access, and digital rights management (DRM).

Benefits:

  • Superior User Experience: Delivers a smooth and responsive user interface for set-top box applications.
  • High-Quality Video Playback: Supports a wide range of video codecs, enabling playback of high-resolution content.
  • Exceptional System Performance: The integrated CPU and GPU provide ample processing power for demanding applications.
  • Reduced System Cost: The highly integrated design minimizes the need for external components, thereby reducing overall system cost.
  • Future-Proof Design: Supports the latest video codecs and connectivity standards, ensuring compatibility with emerging technologies.

Additional Details:

The BCM73625ZZKFEB3G is engineered to provide a cost-effective and high-performance solution for set-top box manufacturers. Its advanced video decoding capabilities enable playback of ultra-high-definition content with exceptional clarity and detail. The integrated GPU enhances the user interface and allows for interactive gaming applications. The device also incorporates robust security features to protect premium content and prevent unauthorized access. Specific clock speeds, memory configurations, and packaging details are available in the official Broadcom Limited datasheet for this part number. The chip targets demanding applications, delivering an optimal blend of performance, features, and cost efficiency.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess