EN
  • EN
  • DE

XPL7020-682MLC

Part No XPL7020-682MLC
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842874-XPL7020-682MLC
Ultra Librarian 3D Model Ultra Librarian XPL7020-682MLC CAD Model

Description

The XPL7020-682MLC is a shielded power inductor manufactured by Coilcraft, designed for high-current, high-efficiency DC-DC converter applications. This inductor is part of the XPL7020 series, renowned for its low profile, low DC resistance (DCR), and excellent current handling capabilities. It's particularly suited for applications requiring compact size and high performance.

Applications:

  • DC-DC Converters: Ideal for use in step-down (buck), step-up (boost), and buck-boost converters.
  • Voltage Regulators: Used in voltage regulator modules (VRMs) for microprocessors and other high-performance ICs.
  • Power Amplifiers: Employed in power amplifier circuits for impedance matching and filtering.
  • Automotive Electronics: Suitable for automotive power supplies and electronic control units (ECUs).
  • Industrial Power Supplies: Used in industrial power supplies requiring high reliability and efficiency.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and provides excellent electrical performance.
  • Low DC Resistance (DCR): Reduces power losses and improves overall converter efficiency.
  • High Saturation Current: Capable of handling high current levels without significant inductance roll-off.
  • Compact Size: Small footprint enables high-density circuit layouts.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) environmental standards.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation in DC-DC converters.
  • Low EMI: Minimizes electromagnetic emissions, ensuring compliance with regulatory requirements.
  • Stable Performance: Provides consistent inductance and current handling capabilities over a wide range of operating conditions.
  • Space Saving: Enables smaller and more compact power supply designs.
  • Reliable Operation: Designed for reliable performance in demanding environments.

Additional Details:

The XPL7020-682MLC has an inductance value of 6.8 µH. The dimensions are approximately 7.2 mm x 7.2 mm x 2.0 mm. It is designed for automated pick and place assembly using standard surface mount technology (SMT). The component is fully compliant with RoHS and REACH directives. The saturation current is typically around 7 Amperes. The operating temperature range is specified between -40°C and +125°C. The core material is a powdered iron composite material. The part offers excellent performance in high-frequency DC-DC converters, up to several MHz.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess