EN
  • EN
  • DE

BCM7362DRKFEBA35G

Part No BCM7362DRKFEBA35G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048778-BCM7362DRKFEBA35G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7362DRKFEBA35G CAD Model

Description

The BCM7362DRKFEBA35G is a high-performance system-on-a-chip (SoC) from Broadcom, designed primarily for advanced set-top box (STB) applications. This chip integrates a powerful processing core with advanced video decoding and graphics capabilities, making it suitable for demanding multimedia environments.

Applications:

  • High-definition set-top boxes (HD STBs)
  • Digital video recorders (DVRs)
  • IPTV clients
  • Hybrid STBs (cable, satellite, terrestrial)
  • Advanced multimedia gateways

Features:

  • High-performance CPU: Provides ample processing power for complex applications and user interfaces.
  • Advanced video decoding: Supports a wide range of video codecs, including H.264, MPEG-2, and VC-1, enabling playback of high-quality video content.
  • Integrated graphics processing unit (GPU): Delivers smooth and responsive graphics for user interfaces and gaming applications.
  • Connectivity options: Includes various connectivity interfaces such as Ethernet, USB, and HDMI, allowing for seamless integration with other devices.
  • Security features: Incorporates hardware-based security features to protect content and prevent piracy.
  • Low power consumption: Designed for energy efficiency, reducing power consumption and heat dissipation.

Benefits:

  • Enhanced user experience: Delivers smooth and responsive performance, enhancing the user experience with fluid navigation and seamless multimedia playback.
  • High-quality video playback: Supports a wide range of video codecs, ensuring compatibility with various video formats and delivering high-quality video playback.
  • Advanced graphics capabilities: Provides smooth and responsive graphics for user interfaces and gaming applications, enhancing the visual experience.
  • Seamless connectivity: Allows for seamless integration with other devices, enabling users to connect to various peripherals and networks.
  • Content protection: Protects content from unauthorized access, ensuring compliance with content provider requirements.
  • Energy efficiency: Reduces power consumption, lowering operating costs and minimizing environmental impact.

Additional Details:

The BCM7362DRKFEBA35G is typically fabricated using advanced CMOS process technology, enabling high performance and low power consumption. It often includes support for conditional access systems (CAS) and digital rights management (DRM) technologies. Further specifications, such as CPU clock speed, memory interface details, and specific supported video resolutions, can vary depending on the exact configuration and implementation by the STB manufacturer.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess