EN
  • EN
  • DE

BCM7362NCKFEBA1G P10

Part No BCM7362NCKFEBA1G P10
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819098-BCM7362NCKFEBA1G P10
Ultra Librarian 3D Model Ultra Librarian BCM7362NCKFEBA1G P10 CAD Model

Description

The BCM7362NCKFEBA1G P10 is a high-performance system-on-a-chip (SoC) from Broadcom, designed primarily for advanced set-top box (STB) applications. This SoC integrates a powerful processing core with advanced video decoding and display capabilities, making it suitable for demanding multimedia environments.

Applications

  • High-Definition Set-Top Boxes (STBs): Used in STBs for decoding and displaying HD content.
  • Digital Video Recorders (DVRs): Integrated into DVRs to record and playback digital video streams.
  • IPTV Clients: Employed in IPTV client devices for decoding and streaming internet-based television content.
  • Hybrid STBs: Found in hybrid STBs that support both broadcast and IP-based content.

Features

  • High-Performance CPU: Equipped with a powerful CPU core for running operating systems and applications.
  • Advanced Video Decoding: Supports decoding of various video formats, including MPEG-2, H.264, and H.265 (HEVC).
  • Integrated Graphics: Includes an integrated graphics processing unit (GPU) for rendering user interfaces and graphical content.
  • Connectivity Options: Offers a range of connectivity options, such as Ethernet, USB, and HDMI.
  • Security Features: Incorporates security features to protect content and prevent unauthorized access.

Benefits

  • Enhanced Viewing Experience: Delivers a high-quality viewing experience with smooth playback and vibrant visuals.
  • Flexible Platform: Provides a flexible platform for developing a wide range of STB applications.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the overall system cost.
  • Improved Performance: Offers improved performance compared to previous generation SoCs.
  • Secure Content Delivery: Ensures secure content delivery with integrated security features.

Additional Details

The BCM7362NCKFEBA1G P10 is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. It requires a power supply and external memory to operate. Detailed technical specifications, including clock speeds, memory interfaces, and power consumption, are available in the Broadcom product datasheet.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess