EN
  • EN
  • DE

BCM7420DUKFNB1G

Part No BCM7420DUKFNB1G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001987-BCM7420DUKFNB1G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7420DUKFNB1G CAD Model

Description

The BCM7420 is a high-performance dual-core system-on-a-chip (SoC) processor designed by Broadcom for advanced set-top box (STB) and digital video recorder (DVR) applications. This processor offers exceptional processing power and integrated functionalities to enable a rich multimedia experience for end-users.

Applications:

  • High-Definition Set-Top Boxes (STBs)
  • Digital Video Recorders (DVRs)
  • Advanced Cable and Satellite Receivers
  • IPTV and OTT (Over-the-Top) Streaming Devices

Features:

  • Dual-Core Processor: Features a powerful dual-core CPU architecture for efficient multitasking and high processing speeds.
  • Advanced Video Decoding: Supports a wide range of video codecs, including H.264, MPEG-2, and VC-1, ensuring high-quality video playback.
  • 3D Graphics Engine: Integrated 3D graphics processing unit (GPU) enhances the user interface and enables interactive gaming experiences.
  • High-Definition Output: Provides support for high-definition video output with resolutions up to 1080p.
  • Connectivity Options: Includes various connectivity options such as HDMI, USB, and Ethernet for seamless integration with external devices and networks.
  • DDR3 Memory Support: Supports DDR3 memory for fast and efficient data processing.

Benefits:

  • Enhanced Performance: Delivers superior performance for demanding multimedia applications and interactive services, providing a smooth and responsive user experience.
  • High-Quality Video Playback: Enables stunning video quality with support for advanced video codecs and resolutions.
  • Immersive User Experience: Offers an immersive user experience with enhanced graphics and interactive capabilities.
  • Seamless Connectivity: Facilitates easy connection to various devices and networks for content streaming and sharing.
  • Cost-Effective Solution: Provides a cost-effective solution for set-top box manufacturers with its integrated features and high performance.
  • Future-Proof Design: Designed to meet the evolving demands of the digital TV market with its advanced features and capabilities.

Additional Details:

The BCM7420 integrates a transport stream demultiplexer, audio decoder, and display controller. It also supports various middleware and conditional access systems, making it suitable for a wide range of deployment scenarios. Power consumption is optimized for energy efficiency. The processor’s main function is to decode and process incoming video and audio streams, and output them to a display device, while also managing interactive applications and services.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess