EN
  • EN
  • DE

BCM7581APKFEBB03G

Part No BCM7581APKFEBB03G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1003818-BCM7581APKFEBB03G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7581APKFEBB03G CAD Model

Description

The BCM7581APKFEBB03G is a system-on-a-chip (SoC) manufactured by Broadcom, specifically engineered for advanced set-top box (STB) applications. This SoC integrates a high-performance processor core with sophisticated video decoding and display functionalities, making it an ideal solution for multimedia applications requiring significant processing power.

Applications:

  • High-definition set-top boxes (STBs)
  • Digital video recorders (DVRs)
  • IPTV clients
  • Cable and satellite receivers
  • Advanced media players

Features:

  • High-performance processing core: Delivers substantial processing power to handle complex multimedia tasks.
  • Advanced video decoding: Supports a wide array of video codecs, including H.264, MPEG-2, and VC-1, for high-quality video playback.
  • Integrated graphics processing unit (GPU): Enhances graphical capabilities, enabling smooth user interfaces and enhanced gaming experiences.
  • Comprehensive connectivity options: Incorporates interfaces such as HDMI, USB, Ethernet, and PCIe to facilitate seamless integration with various devices.
  • Robust security features: Implements hardware-based security mechanisms to safeguard content and prevent unauthorized access.

Benefits:

  • Enhanced performance: The robust processing core ensures smooth and responsive performance, even with demanding applications.
  • Superior video quality: Advanced video decoding technologies provide stunning high-definition video playback.
  • Seamless connectivity: Extensive connectivity options allow for effortless integration with other devices and networks.
  • Reliable security: Hardware-based security features effectively protect content and prevent piracy.
  • Cost-effective solution: The integrated design minimizes the number of discrete components needed, thereby reducing overall system costs.

Additional Details:

The BCM7581APKFEBB03G typically supports various memory configurations, including DDR3 and DDR4, and is designed for energy efficiency, reducing power consumption and heat generation. This SoC is often deployed in STBs that support advanced features like over-the-top (OTT) streaming, interactive TV, and home networking capabilities.

The precise clock speeds, memory capacities, and other technical specifications may vary based on specific implementation and configuration. However, the BCM7581APKFEBB03G is widely recognized as a potent and versatile SoC for advanced set-top box applications, delivering a blend of performance, features, and efficiency.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess