EN
  • EN
  • DE

BCM7581NCKFEBA01

Part No BCM7581NCKFEBA01
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997147-BCM7581NCKFEBA01
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7581NCKFEBA01 CAD Model

Description

The BCM7581NCKFEBA01 is a high-performance system-on-a-chip (SoC) designed by Broadcom for advanced set-top box (STB) applications. This processor integrates powerful multimedia processing capabilities, enabling features such as high-definition video decoding, advanced graphics, and seamless connectivity for digital cable, satellite, and IP-based STBs. The BCM7581 is engineered to deliver a rich and interactive entertainment experience.

Applications

  • High-Definition Digital Cable Set-Top Boxes
  • Satellite Set-Top Boxes with DVR Capabilities
  • IPTV and Over-The-Top (OTT) Set-Top Boxes
  • Hybrid Set-Top Boxes (Cable/Satellite/IP)
  • Digital Video Recorders (DVRs)

Features

  • Advanced High-Definition Video Decoding (H.264, MPEG-2, VC-1, and more)
  • High-Performance CPU for Application Processing and UI Responsiveness
  • Integrated 2D/3D Graphics Engine for Enhanced User Interfaces
  • Multiple Video Output Options (HDMI, Component, Composite)
  • Comprehensive Audio Decoding Support (Dolby Digital, DTS, and others)
  • Integrated Ethernet MAC for Network Connectivity
  • USB Ports for External Storage and Peripherals
  • Support for Advanced Conditional Access Systems (CAS)

Benefits

  • Provides high-quality HD content with clear video playback
  • Delivers a responsive and interactive user experience
  • Enables visually appealing and user-friendly interfaces
  • Offers flexible connectivity options for various displays
  • Ensures compatibility with a wide range of audio formats
  • Facilitates seamless network integration for interactive services
  • Allows for easy expansion with external devices
  • Protects premium content with robust security features

Additional Details

The BCM7581NCKFEBA01 typically includes a MIPS-based CPU core for robust application processing, along with a dedicated graphics engine to render 2D and 3D graphics. It also features a variety of connectivity options, including HDMI, USB, and Ethernet, enabling seamless integration with other devices and networks. The inclusion of conditional access system (CAS) support ensures secure content delivery, protecting premium content from unauthorized access. DDR3 memory is commonly supported.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,063 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess