EN
  • EN
  • DE

BCM7581RPKFEBB03G

Part No BCM7581RPKFEBB03G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1048812-BCM7581RPKFEBB03G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7581RPKFEBB03G CAD Model

Description

The BCM7581RPKFEBB03G is a high-performance system-on-a-chip (SoC) developed by Broadcom, specifically designed for advanced set-top box (STB) applications. This processor integrates powerful multimedia processing capabilities, allowing for high-definition video decoding, advanced graphics, and seamless connectivity in digital cable, satellite, and IP-based STBs. It's engineered to deliver a rich and interactive user experience.

Applications

  • High-Definition Digital Cable Set-Top Boxes (STBs)
  • Satellite Set-Top Boxes with DVR (Digital Video Recorder) Functionality
  • IPTV (Internet Protocol Television) and OTT (Over-The-Top) Set-Top Boxes
  • Hybrid Set-Top Boxes (Cable/Satellite/IP)
  • Advanced Digital Video Recorders (DVRs)

Features

  • Advanced High-Definition Video Decoding (Supports H.264, MPEG-2, VC-1, and others)
  • High-Performance CPU for Application Processing and User Interface Responsiveness
  • Integrated 2D/3D Graphics Engine for Enhanced User Interfaces and Gaming
  • Multiple Video Output Options (HDMI, Component, Composite Video)
  • Comprehensive Audio Decoding Support (Dolby Digital, DTS, and other formats)
  • Integrated Ethernet MAC for Network Connectivity
  • USB Ports for Connecting External Storage Devices, Peripherals, and other Devices
  • Supports Advanced Conditional Access Systems (CAS) for Content Protection

Benefits

  • Provides high-quality HD content with clear and smooth video playback
  • Delivers a responsive and interactive user experience
  • Enables visually appealing and user-friendly interfaces
  • Offers flexible connectivity options for various display devices
  • Ensures compatibility with a wide range of audio formats
  • Facilitates seamless network integration for interactive services
  • Allows for easy expansion with external storage and peripherals
  • Protects premium content with robust security measures

Additional Details

The BCM7581RPKFEBB03G likely incorporates a powerful CPU core, potentially based on MIPS architecture, to manage application processing and the user interface. It integrates a dedicated graphics engine for 2D and 3D graphics rendering, improving the visual experience. It also supports DDR3 memory. The chip includes a range of connectivity options, such as HDMI, USB, and Ethernet, to allow seamless integration with other devices and networks. It also features conditional access system (CAS) support to provide content protection.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess