EN
  • EN
  • DE

BCM84881A0KFEBG

Part No BCM84881A0KFEBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022023-BCM84881A0KFEBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM84881A0KFEBG CAD Model

Description

The BCM84881A0KFEBG is a Broadcom integrated circuit designed for high-speed Ethernet applications. It is a Gigabit Ethernet transceiver that enables data transmission and reception over copper cables. This component plays a crucial role in network devices, facilitating connectivity and data transfer.

Applications

  • Network Interface Cards (NICs)
  • Routers
  • Switches
  • Servers
  • Embedded systems requiring Ethernet connectivity

Features

  • Gigabit Ethernet Support: Compliant with IEEE 802.3 standards for Gigabit Ethernet operation.
  • Integrated Transceiver: Combines transmitter and receiver functions in a single chip.
  • Low Power Consumption: Designed for energy efficiency, suitable for power-sensitive applications.
  • SerDes Interface: Utilizes a SerDes (Serializer/Deserializer) interface for high-speed data communication.
  • Advanced Signal Processing: Employs advanced signal processing techniques to ensure reliable data transmission.
  • Package Type: BGA (Ball Grid Array) package for surface mount assembly.
  • Operating Voltage: Operates at a specific voltage, typically 3.3V or 1.8V, check the datasheet for precise values.

Benefits

  • High-Speed Connectivity: Enables Gigabit Ethernet speeds for fast data transfer.
  • Reduced Board Space: Integrated design reduces the number of components required, saving board space.
  • Improved Performance: Advanced signal processing ensures reliable data transmission, even in noisy environments.
  • Lower Power Consumption: Contributes to energy efficiency, reducing overall system power consumption.
  • Simplified Design: Integrated transceiver simplifies the design of Ethernet interfaces.

Additional Details

The BCM84881A0KFEBG typically supports features such as auto-negotiation, allowing it to automatically detect and configure the optimal connection speed and duplex mode. It may also include built-in diagnostic capabilities for troubleshooting network issues. Refer to the Broadcom datasheet for detailed specifications, pinouts, and application notes to ensure proper implementation. Consider signal integrity during PCB layout to maintain high-speed signal quality. Proper thermal management might be necessary depending on the operating environment.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Kemet
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess