EN
  • EN
  • DE

BCM89531B0BPBG

Part No BCM89531B0BPBG
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Description Multi Br+gbe Phy 8 Port Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009764-BCM89531B0BPBG
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM89531B0BPBG CAD Model

Description

The BCM89531B0BPBG is an automotive Ethernet switch from Broadcom. It's designed to meet the demanding requirements of in-vehicle networking, providing high-bandwidth connectivity for various automotive applications.

Applications

  • Advanced Driver-Assistance Systems (ADAS): Supports high-speed data transfer for sensors and processing units used in ADAS features like adaptive cruise control, lane departure warning, and automatic emergency braking.
  • Infotainment Systems: Enables high-bandwidth connections for multimedia streaming, navigation, and other infotainment functions.
  • Telematics: Facilitates communication between the vehicle and external networks for services like remote diagnostics, over-the-air software updates, and emergency assistance.
  • Body Control Modules: Supports communication between various body control modules responsible for functions like lighting, door locks, and climate control.
  • Automotive Gateways: Serves as a central communication hub for different automotive networks, enabling seamless data exchange between them.

Features

  • Multi-Port Ethernet Switch: Provides multiple Ethernet ports to connect various devices within the vehicle.
  • IEEE 802.3 Automotive Ethernet Compliance: Adheres to the standards for automotive Ethernet, ensuring reliable and interoperable communication.
  • AVB/TSN Support: Supports Audio Video Bridging (AVB) and Time-Sensitive Networking (TSN) standards for deterministic and low-latency communication, critical for time-sensitive applications like ADAS.
  • Integrated Security Features: Includes security features to protect against unauthorized access and cyberattacks.
  • Energy Efficient Ethernet (EEE): Reduces power consumption during periods of low network activity.

Benefits

  • High-Bandwidth Connectivity: Enables faster data transfer rates for demanding automotive applications.
  • Reliable Communication: Ensures reliable data exchange in the harsh automotive environment.
  • Real-Time Performance: Supports real-time communication for time-critical applications like ADAS.
  • Enhanced Security: Protects against cyberattacks and unauthorized access.
  • Reduced Power Consumption: Lowers overall system power consumption, improving fuel efficiency and reducing emissions.

Additional Details

The BCM89531B0BPBG typically supports 100BASE-T1 and/or 1000BASE-T1 automotive Ethernet standards. The specific number of ports and supported features may vary depending on the configuration. It is designed to operate in the extended temperature range required for automotive applications. Broadcom provides comprehensive documentation and support for its automotive Ethernet switches, including datasheets, application notes, and software drivers. Consult the Broadcom documentation for detailed technical specifications, performance data, and integration guidelines. Proper heat management and EMC/EMI considerations are crucial for reliable operation in automotive environments.

You May Also Be Interested in

Intel
Niantic; Dual Port 10GIG Ethernet Mac
Need more? Email Us
Microchip Technology
Ethernet Bridges, 3.3V, -40 to 105°C, VQFN-64, RoHS
Lowest to $16.3213
Intel
4 Channel Cio Controller For Thunderbolt Daisy Chainable Devices.
Need more? Email Us
Microchip Technology
IC TXRX FULL/HALF 8/8 64QFN / 8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Lowest to $6.0766
Intel
Need more? Email Us
Intel
Need more? Email Us
Intel
Tahoe 24-PORT 10G Ethernet Switch Ext. Temp
Need more? Email Us
Texas Instruments
Extended Temperature Single Port 10/100 Mb/s Ethernet Physical Layer Transceiver 40-VQFN -40 to 105
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH MII 64VQFN / Ethernet Switch 10/100/1000 Base-T PHY MII, RMII, RGMII Interface 64-QFN (8x8)
Lowest to $13.9238

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7820 $52.7820
3+ $43.3083 $129.9249
4+ $41.9549 $167.8196
5+ $40.6016 $203.0080
7+ $39.2482 $274.7374
9+ $35.1880 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess