EN
  • EN
  • DE

BCM89816B1AWMLG

Part No BCM89816B1AWMLG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048844-BCM89816B1AWMLG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM89816B1AWMLG CAD Model

Description

The BCM89816B1AWMLG is a Broadcom component designed for automotive applications, specifically focusing on secure car access and vehicle connectivity. This chip integrates multiple communication standards to enable features such as remote keyless entry, immobilizer functions, and Bluetooth connectivity within the vehicle.

Applications:

  • Secure Car Access Systems (Remote Keyless Entry)
  • Vehicle Immobilizer Systems
  • Bluetooth connectivity for in-car entertainment and device pairing
  • Telematics and Vehicle-to-Everything (V2X) communication
  • Automotive Gateways

Features:

  • Integrated Bluetooth Low Energy (BLE) and Bluetooth Classic
  • Secure element for cryptographic key storage and secure operations
  • Support for various communication protocols (e.g., CAN, LIN)
  • Automotive-grade qualification (AEC-Q100)
  • Low power consumption for extended battery life
  • Advanced security features to prevent unauthorized access

Benefits:

  • Enhances the security of vehicle access and operation
  • Enables convenient remote keyless entry and start functions
  • Provides seamless Bluetooth connectivity for smartphones and other devices
  • Supports advanced telematics and V2X communication capabilities
  • Meets the stringent requirements of the automotive industry
  • Reduces system cost and complexity through integration

The BCM89816B1AWMLG is designed to withstand the harsh conditions of the automotive environment, including extreme temperatures, vibrations, and electromagnetic interference. Its integrated secure element provides a hardware-based root of trust for secure key storage and cryptographic operations, protecting the vehicle from unauthorized access and cyber threats. The specific technical specifications, such as Bluetooth version, range, and security protocols, will vary depending on the configuration and application.

The device plays a critical role in enabling the next generation of connected and secure vehicles, providing a robust and reliable platform for a wide range of automotive applications. It facilitates the integration of smartphones and other devices with the vehicle, enabling features such as remote diagnostics, over-the-air software updates, and personalized infotainment experiences.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1126 $104.1126
2+ $100.8591 $201.7182
3+ $97.6056 $292.8168
4+ $94.3521 $377.4084
5+ $84.5915 $422.9575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess