EN
  • EN
  • DE

MAAM12000-A1

Part No MAAM12000-A1
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Description RF Amp Chip Single GP 1.75GHz 7V 8-Pin CR-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1031171-MAAM12000-A1
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAAM12000-A1 CAD Model

Description

The MAAM12000-A1 is a Gallium Arsenide (GaAs) monolithic microwave integrated circuit (MMIC) amplifier from M/A-Com Technology Solutions (now part of MACOM). This amplifier is designed for a wide range of applications in the microwave frequency range, offering excellent gain and linearity. It’s typically used in communication systems, radar systems, and electronic warfare applications.

Applications:

  • Communications Infrastructure: Used in base stations and repeaters for cellular and wireless communications to boost signal strength.
  • Radar Systems: Employed in radar receivers and transmitters to amplify signals and improve sensitivity.
  • Electronic Warfare (EW): Utilized in EW systems for signal amplification and processing.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers for accurate signal amplification.
  • Satellite Communications: Deployed in satellite transceivers for amplifying uplink and downlink signals.

Features:

  • High Gain: Provides a significant gain level, typically around 15-20 dB, depending on the specific frequency of operation.
  • Wide Bandwidth: Operates over a broad frequency range, often covering several GHz.
  • Low Noise Figure: Exhibits a low noise figure, which is crucial for sensitive receiver applications.
  • High Output Power: Delivers a moderate level of output power for driving subsequent stages.
  • Single Supply Operation: Operates from a single positive supply voltage, simplifying the biasing circuitry.
  • Internally Matched: Input and output are internally matched to 50 ohms, reducing the need for external matching components.
  • Compact Size: Available in a small surface-mount package, minimizing board space requirements.

Benefits:

  • Improved System Performance: The high gain and low noise figure enhance the overall performance of communication and radar systems.
  • Simplified Design: Internal matching and single supply operation simplify the design process and reduce component count.
  • Reduced Board Space: The compact package size minimizes board space requirements, enabling smaller and more portable devices.
  • Lower System Cost: Integration of multiple functions into a single chip reduces the overall system cost.
  • Increased Reliability: GaAs technology provides high reliability and stability over a wide temperature range.

Additional Details:

The MAAM12000-A1 typically operates within a specific voltage range (e.g., +5V) and draws a certain amount of current. The operating temperature range is also a key specification. It is essential to refer to the MACOM datasheet for the MAAM12000-A1 for precise electrical and environmental characteristics.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess