EN
  • EN
  • DE
  • IT

HCMS-3972

Part No HCMS-3972
Manufacturer Broadcom Limited
Catalog Display Modules - LED Dot Matrix and Cluster
Description 3.3 V High Performance CMOS 5x7 AlphaNumeric Displays | LED DISPLAY 5X7 8CHAR 5MM RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Millicandela Rating 128μcd
Parts Dimension 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.31mm)
Color Red
Configuration 5 x 7
Interface Serial
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1178986-HCMS-3972
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCMS-3972 CAD Model

Description

The HCMS-3972 is a red 5 x 7 dot matrix display from Broadcom Limited.

  • Interface: Serial interface
  • Millicandela Rating: 128μcd
  • Internal Connection: Not specified
  • Category: Optoelectronic component
  • Popularity: Medium
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 10
  • MSL Level: 1 (Unlimited)
  • Parts Dimension: 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.31mm)
  • Voltage-Forward (Vf): Not specified

You May Also Be Interested in

Broadcom Limited
LED DISPLAY 5X7 8CHAR .15" RED / Dot Matrix Display Module 5 x 7 Red Serial 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 8CHAR 5MM GREEN / Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 1.68" L x 0.77" W x 0.21" H (42.59mm x 19.58mm x 5.31mm)
Lowest to $80.8422
Lumex Opto/Components Inc.
LED 17MM SQR 9LED-CLUSTER SUPRED / Dot Matrix Display Module 3 x 3 Red 5.4V 0.67" L x 0.67" W x 0.41" H (17.00mm x 17.00mm x 10.30mm)
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM RED
Need more? Email Us
Kingbright Corporation
LED DISPLAY DOT MATRIX 5X7 / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 1.85V 1.50" L x 2.09" W x 0.33" H (38.10mm x 53.10mm x 8.50mm)
Need more? Email Us
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPL 5X7 4CHAR 3.8MM ALGAAS
Lowest to $75.9372
Adafruit Industries LLC
MINIATURE ULTRA-BRIGHT 8X8 WHITE
Need more? Email Us
Broadcom Limited
Eight Character 5 mm Smart Alphanumeric Display | LED DISPLAY 5X7 8CHAR 5MM GREEN
Lowest to $129.5523
Broadcom Limited
Eight Character 5.0 mm (0.2 inch) Glass/Ceramic Intelligent 5 X 7 Alphanumeric Displays for Military Applications | DISPLAY 5X7 8DIGIT .2" 32DIP RED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $244.2106 $244.2106
2+ $218.9475 $437.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess