EN
  • EN
  • DE
  • IT

TPS3825-33DBVT

Part No TPS3825-33DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.93V SUPPLY MONITOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111768-TPS3825-33DBVT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS3825-33DBVT CAD Model

Description

Product Overview: TPS3825-33DBVT

The TPS3825-33DBVT is a highly reliable, low-power supervisory circuit designed by Texas Instruments to monitor power supply and system voltages. This compact and efficient device is crucial for systems that require precise voltage monitoring to ensure proper operation and to safeguard against potential damage due to undesirable voltage conditions.

Key Features

  • Voltage Monitoring: The TPS3825-33DBVT is designed to monitor a fixed voltage threshold of 3.3V, ensuring that the system operates within its designated voltage range.
  • Power-On Reset Generator: The device includes an integrated power-on reset generator that asserts a reset signal when the monitored voltage falls below the threshold, thereby providing a reliable startup for processors and other sensitive components.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, offering additional control for system maintenance or troubleshooting.
  • Watchdog Timer: An onboard watchdog timer helps to detect and recover from system malfunctions, enhancing overall system reliability.
  • Low Supply Current: With a low supply current feature, the TPS3825-33DBVT is suitable for battery-powered and energy-efficient applications where power conservation is crucial.
  • Temperature Range: The device operates over a wide temperature range, making it versatile for use in various environmental conditions.
  • Packaging: It comes in a small 5-pin SOT-23 package, allowing for minimal footprint and easy integration into space-constrained designs.

Applications

The TPS3825-33DBVT is ideal for use in a diverse range of applications that require reliable voltage monitoring and system reset functions. These include:

  • Portable and battery-powered electronics
  • Microprocessor or microcontroller-based systems
  • Industrial controls
  • Computing devices
  • Networking equipment

Conclusion

The Texas Instruments TPS3825-33DBVT supervisory circuit is a robust solution for system designers looking to enhance the reliability and performance of their applications. Its combination of voltage monitoring, reset generation, and watchdog functionality, all within a compact package, makes it an invaluable component for maintaining system integrity under various conditions.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8680
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8817
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.5032
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2018 $60.0900
100+ $1.1257 $112.5700
155+ $1.0877 $168.5935
225+ $1.0117 $227.6325
290+ $0.9736 $282.3440
360+ $0.9355 $336.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305,570 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess