EN
  • EN
  • DE
  • IT

ATTINY406-MNR

Part No ATTINY406-MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20VQFN  /  AVR series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number ATTINY406
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATTINY406-MNRCT,ATTINY406-MNRDKR,ATTINY406-MNRTR
Standard Package 6,000
Win Source Part Number 988507-ATTINY406-MNR
Ultra Librarian 3D Model Ultra Librarian ATTINY406-MNR CAD Model

Description

The ATTINY406-MNR is a high-performance, low-power microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the tinyAVR® 1-series and is particularly suited for applications requiring a balance between power efficiency and processing capability.

Key Features

  • Advanced RISC Architecture: The ATTINY406-MNR boasts a high-performance Advanced RISC Architecture with 20 instructions executed in a single clock cycle, resulting in a device that delivers exceptional processing speed and efficiency.
  • Memory: It is equipped with 4 KB of in-system self-programmable flash memory, 256B EEPROM, and 256B SRAM, providing ample space for application code and data storage.
  • Peripherals: A variety of integrated peripherals are available, including a 12-bit differential ADC, a 10-bit DAC, a Configurable Custom Logic (CCL), and a high-resolution 16-bit timer, among others, which enhance the functionality of the device without the need for additional components.
  • Communication: For communication purposes, the ATTINY406-MNR supports a USART, SPI, and I2C interface, enabling it to connect with other microcontrollers and peripherals easily.
  • Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, providing flexibility for use in various power environments and battery-operated applications.
  • Power Consumption: It features picoPower® technology for ultra-low power consumption, making it an ideal choice for portable and power-sensitive applications.

Applications

The ATTINY406-MNR is versatile and can be used in a wide range of applications, including but not limited to consumer electronics, Internet of Things (IoT) devices, wearables, and industrial control systems. Its small footprint and rich feature set make it particularly well-suited for space-constrained and power-sensitive designs.

Package and Availability

The microcontroller is available in a 20-QFN package, providing a compact solution for space-limited applications. Its part number, ATTINY406-MNR, denotes the tape and reel packaging option for ease of mass production and assembly processes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7064 $59.7240
80+ $1.4001 $112.0080
125+ $1.3564 $169.5500
175+ $1.3126 $229.7050
225+ $1.2688 $285.4800
300+ $1.1376 $341.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess